EN
  • EN
  • DE

MAX17501GATB+T

Part No MAX17501GATB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A SYNC 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Himalaya
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 60V
Output Voltage 0.9V
Output Voltage MAX 55.2V
Output Current 500mA
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-TDFN (3x2)
Win Source Part Number 702141-MAX17501GATB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17501
Introduction Date December 10, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX17501GATB+T CAD Model

Description

Product Overview: MAX17501GATB+T from Maxim Integrated

The MAX17501GATB+T is a high-efficiency, synchronous step-down DC-DC converter module from Maxim Integrated, designed to deliver robust power management solutions for a wide range of applications. This compact device is part of Maxim's extensive lineup of power conversion integrated circuits, known for their reliability and performance.

Key Features

  • Wide Input Voltage Range: The MAX17501GATB+T operates over a broad input voltage range from 4.5V to 60V, making it versatile for various systems that experience wide voltage fluctuations.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V up to 90% of the input voltage, allowing for flexibility in power supply design to meet the needs of specific circuits and applications.
  • High Efficiency: With up to 90% efficiency, this converter minimizes power loss, thus reducing heat and improving system performance and reliability.
  • Integrated MOSFETs: The inclusion of internal high-side and low-side MOSFETs simplifies design and reduces external component count, contributing to a compact and efficient power management solution.
  • Frequency Synchronization: It offers a frequency synchronization feature to minimize electromagnetic interference (EMI), which is critical for applications sensitive to noise.
  • Thermal Protection: The device includes over-temperature protection to safeguard against excessive heat conditions, enhancing the durability and lifespan of the product.

Applications

The MAX17501GATB+T is suitable for a range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunications Equipment
  • Power Supplies for FPGAs, DSPs, and Microprocessors
  • Battery-Powered Devices

Package and Reliability

The converter is offered in a compact TDFN-EP (Thermal Enhanced Dual Flat No-Leads with Exposed Pad) package, which aids in thermal management and saves space on the printed circuit board. The MAX17501GATB+T is designed and manufactured to meet the high standards of quality and reliability that are synonymous with Maxim Integrated products.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6362 $50.0878
47+ $2.1630 $101.6610
72+ $2.0954 $150.8688
99+ $2.0278 $200.7522
128+ $1.9603 $250.9184
171+ $1.7575 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess