EN
  • EN
  • DE

MAX17511TGTL+W

Part No MAX17511TGTL+W
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description WAIVERED PART OF MAX17511T FOR T
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Series Quick-PWM™
Package Tray
Product Status Obsolete
Applications Controller, Intel IMVP-7, VR12™
Voltage - Input 4.5V ~ 5.5V
Number of Outputs 1
Voltage - Output 0.25V ~ 1.52V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (5x5)
Base Product Number MAX175
Standard Package 60 pcs
ECCN OBSOLETE
Win Source Part Number 209001-MAX17511TGTL+W
Ultra Librarian 3D Model Ultra Librarian MAX17511TGTL+W CAD Model

Description

Maxim Integrated MAX17511TGTL+W High-Efficiency, High-Voltage, Synchronous Step-Down DC-DC Converter

The MAX17511TGTL+W is a cutting-edge synchronous step-down DC-DC converter designed and manufactured by Maxim Integrated. This compact power management integrated circuit (IC) is engineered to deliver high-efficiency voltage conversion for a wide range of applications, including industrial, automotive, communications, and consumer electronics.

With its high-voltage capability, the MAX17511TGTL+W can handle input voltages from 4.5V up to 60V, making it an ideal solution for systems that experience large voltage fluctuations or require a wide input range. This feature provides design flexibility and enhances the reliability of the end product by accommodating varying input conditions without the need for additional components.

The device offers an adjustable output voltage range from 0.9V to 0.9 x VIN, allowing designers to tailor the output to meet the specific needs of their application. The MAX17511TGTL+W can deliver up to 1A of continuous output current, ensuring sufficient power for a variety of loads.

Efficiency is a key aspect of the MAX17511TGTL+W, and it achieves this through its synchronous rectification topology. This technique reduces power loss by replacing the diode with a low-resistance MOSFET, which minimizes the voltage drop and heat generation during operation. The result is enhanced efficiency, especially at light loads, which is critical for battery-powered devices.

The compact TDFN-14 package of the MAX17511TGTL+W makes it suitable for space-constrained applications. Additionally, it features a range of built-in protections, such as over-temperature, over-current, and under-voltage lockout, which contribute to the safety and longevity of the end product.

With its high efficiency, wide input voltage range, and robust protection features, the MAX17511TGTL+W from Maxim Integrated is a versatile and reliable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4696 $58.9832
41+ $2.8471 $116.7311
63+ $2.7581 $173.7603
87+ $2.6692 $232.2204
112+ $2.5803 $288.9936
150+ $2.3135 $347.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess