EN
  • EN
  • DE
  • IT

MAX1751EEI+T

Part No MAX1751EEI+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209002-MAX1751EEI+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1751EEI+T CAD Model

Description

Maxim Integrated MAX1751EEI+T Step-Down DC-DC Converter

The MAX1751EEI+T from Maxim Integrated is a high-efficiency, low-quiescent-current, step-down DC-DC converter designed to deliver a stable and reliable power supply for a wide range of applications. This compact and versatile component is suitable for battery-powered devices, portable electronics, and other systems where power efficiency is critical.

Key Features:

  • High Efficiency: The MAX1751EEI+T offers up to 96% efficiency, ensuring minimal power loss during the conversion process and prolonging battery life in portable applications.
  • Adjustable Output Voltage: This converter supports an adjustable output voltage range from 1.25V to 5.5V, providing flexibility to power various devices requiring different voltage levels.
  • Low Quiescent Current: With a quiescent current as low as 110µA, this device is optimized for battery-powered applications where conserving power is essential.
  • Wide Input Voltage Range: It can operate with an input voltage range of 2.6V to 5.5V, accommodating multiple power sources and ensuring compatibility with a variety of input conditions.
  • High-Frequency Operation: The MAX1751EEI+T operates at a switching frequency of 500kHz, allowing the use of small external components, which reduces the overall solution size and cost.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the system from damage due to overheating or excessive current conditions.

Applications:

  • Portable and Battery-Powered Devices
  • PDAs and Smartphones
  • Wireless Handsets and Accessories
  • GPS Receivers
  • Portable Media Players
  • Handheld Instruments

The MAX1751EEI+T is available in a 16-pin QSOP package, offering a compact footprint for space-constrained applications. Its robust design and comprehensive feature set make it an ideal choice for designers looking to maximize power efficiency and extend the operational life of their products. Whether it's for personal electronics or industrial instruments, the MAX1751EEI+T provides a reliable and efficient power management solution.

With Maxim Integrated's reputation for quality and performance, the MAX1751EEI+T step-down converter is an excellent choice for those seeking a high-performance power management component.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.9249
ESMT
Lowest to $1.2146
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8757
EPCOS (TDK)
Need more? Email Us
EliteMT
Lowest to $1.5071
Shindengen
Lowest to $0.2264
EliteMT
Lowest to $2.4475
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.3088 $66.4704
19+ $6.8173 $129.5287
30+ $6.6051 $198.1530
41+ $6.3917 $262.0597
53+ $6.1783 $327.4499
71+ $5.5392 $393.2832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess