EN
  • EN
  • DE

MAX1760EUB

Part No MAX1760EUB
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ/3.3V 1A 10UMAX / 0.8A, Low-Noise, 1MHz, Step-Up DC-DC Converter
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Voltage - Input (Min) 0.7V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 2.5V (3.3V)
Maximum Output Voltage 5.5V
Current - Output 1A (Switch)
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Part Number Series MAX1760
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811247-MAX1760EUB
Ultra Librarian 3D Model Ultra Librarian MAX1760EUB CAD Model

Description

Maxim Integrated's MAX1760EUB: High-Efficiency, Low-IQ, Step-Up DC-DC Converter

The MAX1760EUB from Maxim Integrated is a versatile and efficient step-up DC-DC converter designed for battery-powered and low-voltage systems. This compact device is capable of delivering a stable and regulated output voltage from a lower input voltage, making it ideal for applications that require a small footprint and high efficiency.

Encased in a micro-sized, 10-pin µMAX package, the MAX1760EUB is engineered to operate from an input voltage range of 0.7V to 5.5V, which allows it to support single-cell, multi-cell, or alkaline/NiMH batteries as well as other low-voltage power sources. Its ability to start up with a mere 0.7V input and run down to 0.5V once started makes it particularly suitable for devices powered by a single cell battery.

The MAX1760EUB boasts a high switching frequency of up to 500kHz, which enables the use of small, low-cost inductors and capacitors, reducing the overall size and cost of the power supply design. Additionally, its high frequency operation allows for a rapid transient response, catering to applications that demand quick changes in power supply.

One of the key features of the MAX1760EUB is its low quiescent current (IQ), drawing only 17µA during operation and 1µA in shutdown mode. This low power consumption extends battery life, making it an excellent choice for portable devices where power efficiency is critical.

The device also includes an internal synchronous rectifier, which enhances efficiency by reducing diode losses. Furthermore, the MAX1760EUB offers a selectable pulse-skipping mode that maintains high efficiency at light loads, as well as a fixed output voltage option for simplified design.

With built-in safety features such as soft-start to limit inrush current, thermal overload protection, and a true shutdown mode that disconnects the output from the input, the MAX1760EUB ensures safe and reliable operation under various conditions.

In conclusion, the MAX1760EUB from Maxim Integrated is a high-performance, energy-efficient step-up converter that is perfect for space-constrained, battery-powered applications. Its low-power operation, high switching frequency, and safety features make it a robust solution for designers looking to optimize their power management systems.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG QSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9782 $55.8474
16+ $6.5463 $104.7408
24+ $6.3417 $152.2008
33+ $6.1371 $202.5243
43+ $5.9326 $255.1018
57+ $5.3188 $303.1716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess