EN
  • EN
  • DE

TPS62220DDCT

Part No TPS62220DDCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.4A SYNC TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.7V
Maximum Output Voltage 6V
Output Current 400mA
Frequency - Switching 1.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 034374-TPS62220DDCT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62220DDCT CAD Model

Description

Product Overview: TPS62220DDCT by Texas Instruments

The TPS62220DDCT is a high-efficiency synchronous step-down DC-DC converter brought to you by Texas Instruments, a leader in semiconductor solutions. This compact power management integrated circuit is designed to meet the needs of ultra-low-power applications, providing a regulated output voltage with an input voltage range from 2.5V to 6V.

Key Features

  • Efficiency: The TPS62220DDCT boasts a remarkable power conversion efficiency, which is optimized for battery-powered applications to extend battery life.
  • Output Voltage: It delivers a fixed output voltage of 1.8V, which is ideal for powering modern digital circuits that require stable and efficient low-voltage supply.
  • Output Current: Capable of delivering up to 400mA of continuous output current, making it suitable for a wide range of applications.
  • Package: Housed in a small 6-pin SOT-23 package, the TPS62220DDCT is perfect for space-constrained applications.
  • Low Dropout: The device operates with a low dropout voltage, ensuring stable operation even when the input voltage is close to the output voltage.
  • Power Save Mode: It includes a power save mode that reduces quiescent current during light load conditions, further improving battery life in portable devices.

Applications

The TPS62220DDCT is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Wireless handsets and accessories
  • Personal digital assistants (PDAs) and smartphones
  • Digital cameras and audio players
  • Other low-power handheld devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS62220DDCT is no exception. It is designed to meet the rigorous demands of the industry, ensuring stable performance over a wide range of temperatures and conditions.

With its advanced features and reliable performance, the TPS62220DDCT is an excellent choice for designers looking to optimize power consumption and extend battery life in their portable and handheld devices.

You May Also Be Interested in

Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0131 $50.6550
110+ $0.9490 $104.3900
165+ $0.9170 $151.3050
235+ $0.8528 $200.4080
305+ $0.8208 $250.3440
385+ $0.7887 $303.6495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,310 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess