EN
  • EN
  • DE

MAX17612AATB+T

Part No MAX17612AATB+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description OVERVOLT OVERCURR PROTECTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Applications Overvoltage, Undervoltage Protection
Current - Supply 890µA
Voltage - Supply 4.5V ~ 60V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x3)
Base Product Number MAX17612
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075753-MAX17612AATB+T
Ultra Librarian 3D Model Ultra Librarian MAX17612AATB+T CAD Model

Description

Maxim Integrated MAX17612AATB+T Voltage Regulator

The MAX17612AATB+T from Maxim Integrated is a highly efficient, compact, and robust adjustable overvoltage and overcurrent protection device designed to safeguard sensitive electronics against harmful voltage levels and current surges. This versatile component is a crucial addition to power management solutions in a wide array of applications, from industrial systems to consumer electronics.

Key Features

  • Voltage Protection: The MAX17612AATB+T offers an adjustable overvoltage protection range from 5.5V to 60V, making it suitable for various applications that require different voltage levels.
  • Current Protection: This device also includes overcurrent protection, which helps prevent damage to electronic circuits from excessive current conditions.
  • High Accuracy: The overvoltage lockout (OVLO) and undervoltage lockout (UVLO) thresholds are accurate to ±2%, ensuring reliable and precise operation.
  • Low Quiescent Current: With a low quiescent current, the MAX17612AATB+T is an energy-efficient choice for battery-powered devices, extending their operational life.
  • Thermal Protection: The built-in thermal shutdown feature provides additional safety by turning off the device if the internal temperature exceeds safe operating limits.
  • Small Form Factor: Housed in a compact, 10-pin TDFN package, the MAX17612AATB+T saves valuable board space, which is critical for modern, space-constrained electronic designs.

Applications

The MAX17612AATB+T is ideal for a variety of applications, including:

  • Industrial controllers
  • Automotive systems
  • Telecommunication equipment
  • Portable and battery-powered devices
  • Power supplies and adapters

With its versatile protection features and compact design, the MAX17612AATB+T is an excellent choice for designers looking to enhance the durability and lifespan of their electronic products. Maxim Integrated's commitment to quality ensures that this voltage regulator will perform reliably in the most demanding environments, making it a trusted component for any power management system.

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
NXP / Nexperia
PF1510
Lowest to $4.5143
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess