EN
  • EN
  • DE

MAX1762EUB+

Part No MAX1762EUB+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-uMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Operating Supply Voltage 5 V ~ 20 V
Frequency - Switching 300kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package 10-uMAX
Win Source Part Number 137053-MAX1762EUB+
Ultra Librarian 3D Model Ultra Librarian MAX1762EUB+ CAD Model

Description

Maxim Integrated MAX1762EUB+ Voltage Regulator

The MAX1762EUB+ from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous output current of up to 500mA. This compact and efficient voltage regulator is ideal for portable devices, including laptops, handheld instruments, and other battery-powered applications where space is at a premium and energy efficiency is crucial.

Key Features

  • Adjustable Output: The output voltage of the MAX1762EUB+ can be adjusted from 1.25V to 5V using external resistors, providing flexibility for various design requirements.
  • High Accuracy: This regulator offers excellent output accuracy with a low dropout voltage, ensuring reliable performance for sensitive electronic components.
  • Low Noise: It features a low-noise output, which is especially important for RF and precision analog circuits that require a clean power supply.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against overheating and potential damage under high current conditions.
  • Power-Saving Mode: A shutdown feature allows the regulator to enter a low-power state, reducing the quiescent current to a mere 10µA (typical), thereby extending battery life in portable applications.

Package and Reliability

The MAX1762EUB+ is offered in a compact 10-pin µMAX package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise on durability, as the device is designed to meet Maxim Integrated's high reliability standards, ensuring a long operational lifespan even in challenging environmental conditions.

Applications

  • Portable and Battery-Powered Devices
  • Notebook Computers
  • Handheld Instruments
  • Wireless LANs
  • PDAs and Smartphones

In conclusion, the MAX1762EUB+ voltage regulator from Maxim Integrated is a versatile, reliable, and energy-efficient solution for a wide range of electronic applications. Its adjustability, low noise, and protective features make it a strong candidate for designers looking to optimize their power management systems.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess