EN
  • EN
  • DE

LTV3052A

Part No LTV3052A
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828789-LTV3052A
Ultra Librarian 3D Model Ultra Librarian LTV3052A CAD Model

Description

The LTV3052A is a high CMR, low input current, high speed optocoupler manufactured by Lite-On Inc. It's designed for applications requiring electrical isolation with excellent common-mode transient immunity (CMTI) and low input current requirements. This optocoupler uses an LED and an integrated high-gain amplifier with a photodiode to achieve its performance characteristics. It provides reliable signal transmission even in noisy environments.

Applications:

  • Isolated CANBus Communication: Provides isolation in CANBus networks to prevent ground loops and protect against voltage transients.
  • Industrial Fieldbus Communication: Used in fieldbus systems for reliable data transmission in harsh industrial environments.
  • Inverter Applications: Isolates control signals in inverter circuits, protecting sensitive control electronics from high voltages.
  • High-Speed Digital Interfaces: Offers isolation in high-speed digital communication systems to improve signal integrity.
  • Instrumentation Equipment: Provides isolation in measurement devices for accurate and reliable readings.

Features:

  • High Common-Mode Transient Immunity (CMTI): Provides excellent noise immunity, preventing false triggering from common-mode transients.
  • Low Input Current: Requires low input current for operation, reducing power consumption.
  • High Speed: Offers fast switching speeds for high-speed data transmission.
  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • Compact Package: Space-saving design for high-density applications.

Benefits:

  • Enhanced Reliability: Provides robust and reliable signal transmission in noisy environments.
  • Reduced Power Consumption: Low input current requirements minimize power consumption.
  • Improved Performance: High speed and excellent CMTI contribute to improved system performance.
  • Increased Safety: Protects sensitive circuits from high voltages and voltage transients.
  • Simplified Design: Easier to integrate into existing systems with minimal external components.

Additional Details:

The LTV3052A features an LED optically coupled to an integrated photodiode and high-gain amplifier. It's typically available in a small outline IC (SOIC) package. Key specifications include CMTI ratings (often >10 kV/µs), low input current (typically a few milliamps), propagation delay times (in the nanosecond range), and isolation voltage. The datasheet should be consulted to determine specific performance characteristics under various operating conditions and to select appropriate components for optimal circuit design.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess