EN
  • EN
  • DE
  • IT

MAX17651AZT+T

Part No MAX17651AZT+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.2V to 18.5V 0.1A 8-Pin HVSSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOT
Number of Pins 6
Number of Regulators 1
Polarity Negative
RoHS Compliant
Watchdog Timer No
Win Source Part Number 1075084-MAX17651AZT+T
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX17651AZT+T CAD Model

Description

Maxim Integrated's MAX17651AZT+T Voltage Regulator

The MAX17651AZT+T from Maxim Integrated is a highly efficient, synchronous, step-down DC-DC converter designed to deliver a continuous output current up to 100mA. This compact and robust voltage regulator is an ideal choice for power-sensitive applications, as it provides precise voltage regulation with a wide input voltage range from 4V to 36V, making it suitable for a variety of industrial, automotive, and telecommunication systems.

With its adjustable output voltage from 0.9V up to 24V, the MAX17651AZT+T offers great flexibility to meet the requirements of different circuit designs. The device features a high switching frequency that can be either synchronized to an external clock or set by an internal oscillator, which helps in optimizing the size of external components and reducing the overall solution footprint.

The regulator incorporates advanced features such as peak-current-mode control, which ensures fast transient response and accurate cycle-by-cycle current limiting. Additionally, it is equipped with a host of protection features including thermal shutdown, under-voltage lockout, and short-circuit protection, ensuring the safe operation of the device under abnormal operating conditions.

One of the standout features of the MAX17651AZT+T is its high-efficiency operation, which minimizes power loss and heat generation, thereby extending battery life in portable applications and reducing the need for heat sinking or cooling in space-constrained designs. Its quiescent current is exceptionally low, which is particularly beneficial for battery-powered devices where power conservation is critical.

This voltage regulator comes in a compact, 6-pin thin SOT23 package, which is ideal for space-constrained applications. The MAX17651AZT+T is also fully RoHS-compliant and lead-free, catering to environmentally conscious design requirements.

In summary, the MAX17651AZT+T from Maxim Integrated is a versatile and reliable solution for a wide range of applications requiring efficient power conversion. Its combination of wide input voltage range, flexible output voltage settings, synchronization capability, and comprehensive protection features make it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess