EN
  • EN
  • DE

MAX1779EUE+TG104

Part No MAX1779EUE+TG104
Manufacturer Maxim Integrated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TSSOP
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 739765-MAX1779EUE+TG104
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1779EUE+TG104 CAD Model

Description

The MAX1779EUE+TG104 is a high-efficiency, versatile power-supply controller from Maxim Integrated, a leading company in the development of innovative analog and mixed-signal products and technologies. This advanced controller is designed to facilitate the creation of multiple output voltages from a single voltage source, making it an ideal solution for a wide range of applications, including but not limited to, laptops, desktops, servers, and other electronic devices requiring efficient power management.

Key Features

  • Flexible Power Supply Design: The MAX1779EUE+TG104 allows designers to create a highly flexible power supply with its ability to generate multiple output voltages, which can be adjusted to meet the specific needs of various electronic devices.
  • High Efficiency: This controller is engineered to provide high efficiency, which is crucial for minimizing heat generation and power loss, thereby extending the battery life of portable devices and reducing energy consumption for all applications.
  • Small Form Factor: The compact TSSOP-16 package makes it suitable for space-constrained applications, ensuring that even the most compact devices can benefit from its power management capabilities.
  • Integrated Functions: It includes integrated functions such as soft-start, voltage monitoring, and power-good signaling, which simplifies the design and reduces the need for additional components.

Applications

The versatility of the MAX1779EUE+TG104 controller makes it an excellent choice for a variety of applications, including:

  • Portable Computers and PDAs
  • Desktop and Server Computers
  • Networking and Telecommunications Equipment
  • Consumer Electronics

Technical Specifications

Some of the technical specifications of the MAX1779EUE+TG104 include:

  • Package Type: TSSOP-16
  • Operating Temperature Range: -40°C to +85°C
  • Adjustable Output Voltage Range
  • Built-in Overvoltage Protection

With its combination of high efficiency, compact size, and integrated features, the MAX1779EUE+TG104 from Maxim Integrated is a powerful solution for sophisticated power supply designs that demand reliability and versatility.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3883 $63.8830
23+ $5.2414 $120.5522
35+ $5.0785 $177.7475
48+ $4.9145 $235.8960
61+ $4.7505 $289.7805
82+ $4.2596 $349.2872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess