EN
  • EN
  • DE

MAX1780ECM

Part No MAX1780ECM
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SMART BATT PACK CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Smart ON/OFF Controller
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 35ms Maximum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number MAX1780
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 209060-MAX1780ECM
Ultra Librarian 3D Model Ultra Librarian MAX1780ECM CAD Model

Description

Maxim Integrated MAX1780ECM Product Overview

The MAX1780ECM from Maxim Integrated is a robust, high-performance battery-pack controller designed to manage rechargeable lithium-ion (Li+) and lithium-polymer battery packs. This advanced IC is an ideal solution for portable devices that require efficient power management to extend battery life and ensure safety. The MAX1780ECM stands out for its precision, reliability, and comprehensive feature set tailored for modern battery-powered applications.

Key Features

  • Advanced Battery Management: The MAX1780ECM provides precise monitoring and control of charging and discharging processes, ensuring optimal battery performance and longevity.
  • High Accuracy: With high-accuracy voltage monitoring, the device ensures the battery cells are balanced and protected, enhancing the overall efficiency of the battery pack.
  • Integrated Protection Circuits: It includes built-in safety features such as overvoltage, undervoltage, overcurrent, and overtemperature protection to safeguard the battery pack from hazardous conditions.
  • Smart Communication Interface: The device features an I²C-compatible interface, allowing for easy communication with a host processor for real-time battery status updates and control commands.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX1780ECM operates with minimal quiescent current, reducing the drain on the battery during idle periods.

Applications

  • Portable Computing Devices
  • Handheld Instruments
  • Medical Equipment
  • Electric Vehicles
  • Uninterruptible Power Supplies

The MAX1780ECM is housed in a compact 48-pin SSOP package, making it suitable for space-constrained applications. Its robust design and comprehensive diagnostic features make it an excellent choice for portable devices where battery efficiency and safety are critical. With Maxim Integrated's reputation for quality and reliability, the MAX1780ECM is a trusted component for engineers and designers looking to enhance their battery management systems.

Whether you're developing the next generation of portable consumer electronics or industrial-grade battery solutions, the MAX1780ECM offers the advanced features and performance needed to meet the challenges of today's battery-powered devices.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.7354 $59.7354
3+ $49.0136 $147.0408
4+ $47.4821 $189.9284
6+ $45.9505 $275.7030
7+ $44.4190 $310.9330
9+ $39.8232 $358.4088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess