EN
  • EN
  • DE

MAX17811G

Part No MAX17811G
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702176-MAX17811G
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17811G CAD Model

Description

Introducing the MAX17811G from Maxim Integrated

The MAX17811G is a state-of-the-art battery management solution designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-performance integrated circuit is engineered to deliver precise monitoring and control for battery management systems, particularly for those used in electric vehicles, energy storage systems, and other applications requiring reliable and efficient battery operation.

Advanced Battery Monitoring Features

The MAX17811G is equipped with advanced features that ensure the accurate monitoring of cell voltages, temperatures, and other critical parameters. It supports a wide range of battery chemistries and configurations, making it a versatile choice for various applications. The device's high-precision measurement capabilities are essential for maintaining the safety and longevity of battery packs, as they enable the early detection of potential issues that could lead to battery failure or degradation.

Robust Communication and Safety Protocols

With robust communication interfaces, the MAX17811G facilitates seamless integration into battery management systems. It utilizes a daisy-chainable UART or SPI interface, which allows for efficient communication between multiple devices in a system. Additionally, the device incorporates a range of safety features, including overvoltage and undervoltage protection, to ensure the safe operation of the battery system under various conditions.

Energy-Efficient Design

The energy-efficient design of the MAX17811G contributes to the overall efficiency of the battery system. By optimizing power consumption, the device helps to minimize the drain on the battery, thereby extending its operational life. This is particularly important in applications where maximizing the range and uptime of the battery is critical.

Easy Integration and Reliability

Designed with ease of integration in mind, the MAX17811G comes in a compact package that simplifies the design and manufacturing process of battery management systems. Its robust construction and proven reliability make it an excellent choice for demanding environments where consistent performance is crucial.

In summary, the MAX17811G from Maxim Integrated represents a sophisticated solution for battery management, offering precision, safety, and efficiency to meet the demands of modern battery-powered applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $11.4531
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess