EN
  • EN
  • DE

MAX17817ETI+T

Part No MAX17817ETI+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209062-MAX17817ETI+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17817ETI+T CAD Model

Description

Maxim Integrated's MAX17817ETI+T: High-Efficiency Power Management IC

The MAX17817ETI+T from Maxim Integrated is a cutting-edge power management integrated circuit (PMIC) designed for applications requiring high efficiency, compact size, and reliability. This advanced IC is an ideal solution for a wide range of electronic devices, including portable consumer electronics, medical devices, and industrial equipment.

Key Features

  • High Efficiency: The MAX17817ETI+T is engineered to provide high-efficiency power conversion, which extends battery life and reduces heat generation in your devices.
  • Compact Form Factor: With its tiny footprint, this PMIC can fit into the most space-constrained applications, allowing for sleek and compact product designs.
  • Robust Power Regulation: It offers stable and reliable power regulation, ensuring your device operates smoothly under various conditions.
  • Integrated Protection Features: The IC includes multiple protection features such as over-temperature, over-current, and under-voltage lockout, enhancing the safety and durability of the end product.

Technical Specifications

  • Package: The MAX17817ETI+T is available in a small and thin QFN package, which is ideal for portable applications.
  • Input Voltage Range: It supports a wide input voltage range, accommodating various power sources and battery technologies.
  • Output Voltage: The device provides a stable output voltage, which can be adjusted to meet the specific needs of your application.
  • Temperature Range: It operates over a broad temperature range, ensuring performance in environments that are subject to temperature variations.

Applications

  • Portable Consumer Electronics
  • Wearable Devices
  • Medical Equipment
  • Industrial Controls
  • Internet of Things (IoT) Devices

The MAX17817ETI+T from Maxim Integrated is a testament to the company's commitment to providing innovative and reliable power management solutions. With its high efficiency, compact size, and robust feature set, this PMIC is an excellent choice for designers looking to enhance the performance and longevity of their products.

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Lowest to $2.1853
Shindengen
Lowest to $5.6838
Agere Systems
Need more? Email Us
EliteMT
Lowest to $3.4246
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
EliteMT
Lowest to $3.7539

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7810 $61.0290
21+ $5.5636 $116.8356
33+ $5.3904 $177.8832
45+ $5.2160 $234.7200
58+ $5.0427 $292.4766
77+ $4.5207 $348.0939
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess