EN
  • EN
  • DE

MAX1781ETM+TG

Part No MAX1781ETM+TG
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209067-MAX1781ETM+TG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1781ETM+TG CAD Model

Description

Maxim Integrated's MAX1781ETM+TG: A High-Efficiency Battery-Pack Controller

The MAX1781ETM+TG from Maxim Integrated is a sophisticated battery-pack controller designed to offer precision management for rechargeable battery packs. This high-performance integrated circuit is ideal for ensuring the safe operation and optimal performance of multi-cell battery packs used in a wide range of portable electronic devices such as laptops, power tools, and electric vehicles.

One of the standout features of the MAX1781ETM+TG is its ability to accurately monitor and control the charging and discharging of lithium-ion (Li-ion) or lithium-polymer (Li-Poly) batteries. The device integrates a proprietary algorithm that balances the cells within the battery pack, ensuring that each cell is charged and discharged evenly. This cell-balancing function is crucial for maintaining the longevity of the battery pack and maximizing its capacity.

The MAX1781ETM+TG also comes equipped with a variety of safety features designed to protect the battery pack from conditions that could lead to damage or unsafe operation. It includes overvoltage, undervoltage, and overtemperature protection, as well as a secondary protection mechanism that acts as an additional safety layer in case the primary protection fails.

Communication with the host system is achieved through an I²C-compatible interface, which allows for the monitoring of critical parameters such as cell voltage, current, and temperature. This real-time data can be used by the system to make informed decisions about power management and to alert users of any potential issues with the battery pack.

With its small, lead-free, 48-pin TQFN package, the MAX1781ETM+TG is designed for space-constrained applications. The device's compact form factor, combined with its advanced features, makes it an excellent choice for designers looking to create efficient, reliable, and safe battery management systems.

Maxim Integrated's commitment to quality and performance is evident in the MAX1781ETM+TG, making it a top choice for engineers and designers who require a robust battery-pack controller for their high-end applications.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Need more? Email Us
ESMT
Lowest to $2.9349
EliteMT
Lowest to $2.1853
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Lowest to $3.7539
EliteMT
Lowest to $3.4246
STMicroelectronics
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9968 $59.9680
24+ $4.9203 $118.0872
37+ $4.7667 $176.3679
51+ $4.6131 $235.2681
65+ $4.4595 $289.8675
87+ $3.9986 $347.8782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess