EN
  • EN
  • DE

MAX17841AGUE

Part No MAX17841AGUE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702194-MAX17841AGUE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17841AGUE CAD Model

Description

MAX17841AGUE - High-Speed Battery Sensor Interface from Maxim Integrated

The MAX17841AGUE is a state-of-the-art battery sensor interface designed by Maxim Integrated, specifically engineered for high-speed data acquisition and communication in automotive battery management systems (BMS). This advanced interface IC is optimized for use with Maxim's MAX11068 and similar high-voltage battery-monitoring ADCs, providing a robust and efficient solution for electric vehicle (EV) and hybrid electric vehicle (HEV) applications.

Featuring Maxim's unique UART-based high-speed differential communication interface, the MAX17841AGUE allows for fast, reliable data transfer between the battery-monitoring ADC and the host microcontroller. This high-speed interface operates at up to 1Mbps, ensuring swift and accurate data transmission that is critical in managing the performance and safety of the battery pack.

The device is designed with automotive safety in mind, incorporating built-in fault detection and diagnostics that comply with stringent industry standards. Its robust design enables it to withstand the harsh environments typically found in automotive applications, including wide temperature ranges and high levels of electrical noise.

The MAX17841AGUE also features a daisy-chainable interface, which simplifies the design of modular battery-pack systems by allowing multiple devices to be connected in series without the need for complex wiring or additional components. This daisy-chaining capability greatly enhances scalability and flexibility in BMS design, making it easier to expand or modify battery configurations as needed.

With its compact 24-pin TSSOP package, the MAX17841AGUE is designed to occupy minimal space on the PCB, a crucial consideration in the design of modern, space-constrained automotive electronics. The device operates over a wide supply voltage range and includes integrated termination resistors for the differential communication lines, further reducing the external component count.

Maxim Integrated's commitment to quality and performance is evident in the MAX17841AGUE, making it an ideal choice for automotive engineers looking to enhance the safety, reliability, and efficiency of their BMS designs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess