EN
  • EN
  • DE

MAX17841GUEVTCEN

Part No MAX17841GUEVTCEN
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075091-MAX17841GUEVTCEN
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX17841GUEVTCEN CAD Model

Description

The MAX17841GUEVTCEN by Maxim Integrated is a cutting-edge interface solution designed for high-performance battery management systems (BMS). This product is tailored for automotive applications, particularly electric vehicles (EVs) and hybrid electric vehicles (HEVs), where precise battery monitoring is crucial for safety, efficiency, and longevity.

Key Features

  • High-Speed Interface: The MAX17841GUEVTCEN supports high-speed data communication, ensuring real-time monitoring of battery cells.
  • Robust Communication: It employs Maxim Integrated's proprietary daisy-chain architecture, which provides robust communication even in the harsh automotive environment.
  • Error Detection: The device comes with built-in error detection mechanisms, which include cyclic redundancy check (CRC) to ensure the integrity of the data transmitted.
  • High Voltage Tolerance: It is capable of withstanding the high voltage levels typical in automotive battery packs, providing reliable performance over a wide range of operating conditions.
  • Compact Design: The interface is designed to be compact, making it suitable for integration into the space-constrained areas of modern vehicles.

Applications

The MAX17841GUEVTCEN is ideal for a variety of applications within the automotive sector, including:

  • Electric Vehicle (EV) Battery Management
  • Hybrid Electric Vehicle (HEV) Battery Management
  • Energy Storage Systems
  • Battery Monitoring in Industrial Systems

Technical Specifications

With its advanced technical specifications, the MAX17841GUEVTCEN ensures seamless integration into battery management systems:

  • Interface Type: UART/USART
  • Supply Voltage: 3.3V to 5V
  • Operating Temperature: -40°C to +125°C
  • Package/Case: 16-TSSOP

In conclusion, the MAX17841GUEVTCEN from Maxim Integrated is a sophisticated interface component that brings reliability and precision to the forefront of battery management technology. Its resilience to harsh conditions and high-speed data capabilities make it an indispensable part of any advanced automotive BMS.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
New Japan Radio
Lowest to $1.4033
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess