EN
  • EN
  • DE

MAX17853GCB/V+

Part No MAX17853GCB/V+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 14CELL 64LQFP / Battery Battery Monitor IC Lithium Ion 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tray
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 14
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Interface SPI, UART
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MAX17853
Standard Package 160 pcs
ECCN OBSOLETE
Win Source Part Number 925194-MAX17853GCB/V+
Ultra Librarian 3D Model Ultra Librarian MAX17853GCB/V+ CAD Model

Description

Maxim Integrated MAX17853GCB/V+ Battery Management Solution

The MAX17853GCB/V+ is a sophisticated battery management system (BMS) from Maxim Integrated, designed to offer unparalleled performance and safety for lithium-ion battery packs. This advanced IC is engineered to meet the rigorous demands of automotive, industrial, and consumer applications that require precise monitoring and control of battery health and functionality.

Key Features

  • Robust Cell Monitoring: The device is capable of monitoring up to 12 series-connected cells, ensuring that each cell's voltage is within safe operating limits, which is critical for maintaining battery longevity and preventing hazardous conditions.
  • High-Precision Measurements: With its high-accuracy measurement capabilities, the MAX17853GCB/V+ provides reliable data on cell voltages, temperatures, and current, enabling effective battery management and state-of-charge (SOC) calculations.
  • Integrated Fault Detection: The BMS includes comprehensive diagnostics and fault detection features, such as open-wire detection and cell voltage fault detection, to quickly identify and respond to potential issues.
  • Flexible Configuration: The device supports multiple configuration options to cater to various battery chemistries and architectures, making it a versatile solution for a range of battery pack designs.
  • Communication Interface: It comes with an integrated ISO 26262-compliant communication interface, enabling seamless integration with external controllers and systems for data reporting and command execution.

Applications

The MAX17853GCB/V+ is ideal for a wide array of applications where reliable battery management is crucial, including:

  • Electric and hybrid vehicles
  • Energy storage systems
  • Backup power supplies
  • Portable power tools
  • Uninterruptible power supplies (UPS)

Product Summary

The Maxim Integrated MAX17853GCB/V+ represents a state-of-the-art solution for battery management, offering top-notch accuracy, safety features, and communication capabilities. Its robust design and adaptability make it a go-to choice for engineers and designers looking to enhance the performance and safety of their battery-powered systems. Whether for automotive applications or portable devices, the MAX17853GCB/V+ is engineered to deliver consistent, reliable performance and extend the life of lithium-ion batteries.

You May Also Be Interested in

GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $4.5143
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess