EN
  • EN
  • DE

MAX1792EUA25-TG096

Part No MAX1792EUA25-TG096
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 090512-MAX1792EUA25-TG096
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1792EUA25-TG096 CAD Model

Description

Product Overview: MAX1792EUA25-TG096 by Maxim Integrated

The MAX1792EUA25-TG096 is a high-performance, low-dropout linear regulator designed and manufactured by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. Engineered to deliver a fixed output voltage of 2.5V, this regulator is ideal for powering sensitive electronics that require a stable and precise voltage source.

Key Features

  • Output Voltage: Delivers a fixed output of 2.5V, which is essential for consistent performance in critical applications.
  • High Accuracy: Boasts an impressive accuracy rate, ensuring that the output voltage stays within tight tolerances, crucial for sensitive electronic components.
  • Low Dropout: The regulator operates with a low dropout voltage, allowing it to continue providing a stable output even when the input voltage is close to the output voltage, making it highly efficient in battery-powered devices.
  • Thermal Protection: Comes with built-in thermal protection, safeguarding the device from overheating and potential damage.
  • Current Limiting: Features current limiting to protect both the regulator and the downstream components from overcurrent conditions.

Applications

The MAX1792EUA25-TG096 is versatile and can be used in a wide range of applications, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Handheld instrumentation
  • Embedded systems
  • Microprocessor and microcontroller power supplies

Package and Quality

Encased in an 8-pin μMAX package, the MAX1792EUA25-TG096 is compact and suitable for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it an excellent choice for portable and miniaturized electronic devices. Maxim Integrated is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and dependability.

Whether you're designing a new piece of consumer electronics, upgrading an existing system, or searching for a reliable power solution, the MAX1792EUA25-TG096 from Maxim Integrated offers the precision, efficiency, and reliability that modern electronic devices demand.

You May Also Be Interested in

ESMT
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ESMT
Lowest to $1.0845
ESMT
Lowest to $2.9349
Omron
Need more? Email Us
ESMT
Lowest to $1.2913
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
Atmel
Need more? Email Us
Coilcraft
Lowest to $1.5451

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess