EN
  • EN
  • DE

MAX1793EE33/V+T

Part No MAX1793EE33/V+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702207-MAX1793EE33/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1793EE33/V+T CAD Model

Description

Maxim Integrated MAX1793EE33/V+T Voltage Regulator

The MAX1793EE33/V+T from Maxim Integrated is a high-efficiency, low-dropout (LDO) linear voltage regulator designed to deliver a fixed output voltage of 3.3V. This compact and reliable component is suitable for a wide range of applications, including portable devices, wireless communication equipment, and digital electronics that require a stable and efficient power supply.

One of the key features of the MAX1793EE33/V+T is its ability to operate with a very low dropout voltage, which enhances its efficiency and makes it ideal for battery-operated devices where power conservation is critical. The device is capable of supplying an output current up to 500mA, making it a versatile choice for various medium-power applications.

The regulator is designed with advanced features to ensure the safety and longevity of the powered electronics. It includes thermal shutdown protection, which safeguards the device from overheating, and a current limit feature to protect against excessive current draw. Additionally, the MAX1793EE33/V+T offers a fast transient response, which helps maintain voltage stability during sudden changes in load, ensuring reliable performance of the connected device.

The MAX1793EE33/V+T comes in a compact SOT-223 package, which is suitable for space-constrained applications. Its small footprint allows for efficient use of board space without compromising on performance. The device also supports a wide input voltage range, making it flexible for use with various input sources.

Integrating the MAX1793EE33/V+T into your design is straightforward, thanks to its simple external circuitry requirements. It typically requires only an input capacitor and an output capacitor for stable operation, reducing the complexity of the power supply design and the overall bill of materials.

In summary, the Maxim Integrated MAX1793EE33/V+T is a robust and efficient LDO voltage regulator that offers a fixed 3.3V output with high accuracy. Its low dropout voltage, high current capability, and advanced protection features make it an excellent choice for designers looking to create stable and reliable power supplies for their electronic projects.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess