EN
  • EN
  • DE

MAX1798AEUPNJZ

Part No MAX1798AEUPNJZ
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075096-MAX1798AEUPNJZ
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1798AEUPNJZ CAD Model

Description

The MAX1798AEUPNJZ is a high-performance, precision integrated circuit from Maxim Integrated, designed to cater to a wide range of power management applications. This IC is particularly suitable for portable devices, where efficient power conversion and management are crucial for maximizing battery life and ensuring consistent performance.

Key Features

  • High Efficiency: The device offers excellent power conversion efficiency, which is essential for prolonging battery life in portable applications.
  • Small Footprint: Its compact packaging allows for minimal space consumption on the PCB, making it ideal for space-constrained designs.
  • Low Noise Operation: Designed with noise-sensitive applications in mind, the MAX1798AEUPNJZ operates with reduced electromagnetic interference, ensuring reliable performance in critical systems.
  • Versatile Power Supply Range: The IC supports a broad range of input voltages, accommodating various power sources and system requirements.
  • Thermal Protection: Integrated thermal protection safeguards the device and the system against overheating, enhancing reliability and longevity.

Applications

The versatility of the MAX1798AEUPNJZ makes it an excellent choice for a diverse array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wearable technology
  • Medical devices
  • Wireless sensors and IoT devices

Technical Specifications

The MAX1798AEUPNJZ comes with a set of technical specifications designed to meet the demands of modern electronic devices:

  • Input Voltage Range: (specify range)
  • Output Voltage Range: (specify range)
  • Maximum Output Current: (specify current)
  • Operating Temperature Range: (specify range)
  • Package Type: (specify package)

Maxim Integrated's commitment to quality and performance is evident in the MAX1798AEUPNJZ, making it a reliable choice for designers and engineers looking to enhance the power management capabilities of their products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess