EN
  • EN
  • DE

MAX1809ETI+T

Part No MAX1809ETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DDR TERMINATION 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Converter, DDR
Voltage - Input 3 V ~ 5.5 V
Number of Outputs 1
Voltage - Output 1.1 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 702223-MAX1809ETI+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1809ETI+T CAD Model

Description

Maxim Integrated MAX1809ETI+T Voltage Regulator

The MAX1809ETI+T from Maxim Integrated is a highly efficient, compact, and versatile voltage regulator designed to cater to a wide range of applications requiring stable and reliable power management. This regulator is part of Maxim's extensive portfolio of power management integrated circuits that are engineered to meet the stringent requirements of modern electronic devices.

Key Features

  • High Efficiency: The MAX1809ETI+T operates with a high level of efficiency, which is crucial for minimizing heat generation and power loss, thereby extending the battery life of portable devices.
  • Adjustable Output: The output voltage of this regulator can be adjusted to meet the specific needs of the application, providing designers with flexibility in their circuit designs.
  • Thermal Protection: With built-in thermal protection, the MAX1809ETI+T is safeguarded against overheating, which ensures the longevity and reliability of both the regulator and the overall system.
  • Compact Form Factor: Housed in a small, thin QFN package, this voltage regulator is ideal for space-constrained applications where board real estate is at a premium.
  • Wide Input Voltage Range: The device is capable of operating over a broad input voltage range, making it suitable for various power supply configurations.

Applications

The MAX1809ETI+T is well-suited for a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Notebook computers
  • PDAs and mobile phones
  • Networking and telecommunications equipment
  • Consumer electronics

Technical Specifications

The technical specifications of the MAX1809ETI+T include an adjustable output voltage range, high switching frequency for reduced-size external components, and the ability to operate in a wide temperature range, ensuring performance across various environmental conditions.

In summary, the MAX1809ETI+T by Maxim Integrated is a robust and efficient solution for power regulation that combines performance with practicality, making it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess