EN
  • EN
  • DE

MAX180ACQH

Part No MAX180ACQH
Manufacturer Maxim Integrated
Description Complete, 8-Channel, 12-Bit Data-Acquisition Systems
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212436-MAX180ACQH
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX180ACQH CAD Model

Description

The MAX180ACQH from Maxim Integrated is a state-of-the-art analog-to-digital converter (ADC) designed for applications requiring high-speed data acquisition and exceptional accuracy. This precision ADC is ideal for use in medical imaging, industrial control systems, and high-speed instrumentation, where reliable and accurate conversion of analog signals to digital data is paramount.

Key Features

  • High-Speed Conversion: The MAX180ACQH offers fast conversion rates, making it suitable for applications that require real-time data processing.
  • Resolution: It features a high resolution, providing detailed and precise digital outputs from analog inputs.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power, making it ideal for portable and battery-operated devices.
  • Wide Input Range: This ADC can accommodate a broad range of input signals, ensuring versatility across various use cases and industries.
  • Digital Interface: It includes a user-friendly digital interface for easy integration with microcontrollers and digital signal processors.

Applications

  • Medical Imaging Systems
  • Industrial Automation and Process Control
  • Data Acquisition Systems
  • High-speed Instrumentation

Technical Specifications

Parameter Value Resolution High Resolution Conversion Rate High-Speed Input Range Wide Power Consumption Low Interface Digital

With its robust feature set and flexible applications, the MAX180ACQH is a top-tier choice for professionals seeking a reliable ADC solution. Maxim Integrated's commitment to quality and performance is evident in this product, ensuring that it meets the stringent requirements of the most demanding applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess