EN
  • EN
  • DE

MAX180BEQH

Part No MAX180BEQH
Manufacturer Maxim Integrated
Description Complete, 8-Channel, 12-Bit Data-Acquisition Systems
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212439-MAX180BEQH
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX180BEQH CAD Model

Description

Maxim Integrated MAX180BEQH Product Overview

The MAX180BEQH from Maxim Integrated is a high-performance, precision analog-to-digital converter (ADC) designed to offer superior accuracy and speed for demanding applications. This integrated circuit is well-suited for a wide range of uses, including medical instrumentation, industrial control systems, and data acquisition units.

Key Features

  • High Resolution: The MAX180BEQH boasts a resolution of 18 bits, providing highly accurate digital representations of analog signals.
  • Fast Conversion Rate: With a quick conversion time, this ADC is ideal for applications where speed is critical without sacrificing precision.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power draw, making it suitable for battery-powered devices.
  • Differential Inputs: The device features differential inputs, enhancing noise immunity and allowing for precise measurements in electrically noisy environments.
  • Programmable Gain Amplifier: An onboard programmable gain amplifier (PGA) provides the flexibility to amplify low-level signals for improved accuracy.

Technical Specifications

  • Supply Voltage: The MAX180BEQH operates within a supply voltage range that ensures compatibility with a variety of system architectures.
  • Interface: It includes a user-friendly digital interface for straightforward integration with microcontrollers and digital systems.
  • Package: The device is available in a robust and compact package, suitable for space-constrained applications.

Applications

  • Medical Instrumentation
  • Industrial Control Systems
  • Data Acquisition Systems
  • High-resolution Data Conversion

The MAX180BEQH from Maxim Integrated represents a blend of cutting-edge technology with practical design considerations, ensuring reliability and performance for critical applications. Whether you're designing a sophisticated medical device or a robust industrial control unit, the MAX180BEQH is an excellent choice for your analog-to-digital conversion needs.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess