EN
  • EN
  • DE

MAX181AEQH

Part No MAX181AEQH
Manufacturer Maxim Integrated
Description Complete, 8-Channel, 12-Bit Data-Acquisition Systems
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212448-MAX181AEQH
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX181AEQH CAD Model

Description

The MAX181AEQH is a high-performance, precision analog-to-digital converter (ADC) from Maxim Integrated, a leader in the design and manufacturing of innovative analog and mixed-signal products. This ADC is designed to cater to the needs of complex and demanding applications that require accurate and reliable digital representations of analog signals.

At the heart of the MAX181AEQH lies a 16-bit ADC with a fast conversion time, making it suitable for high-speed data acquisition systems, medical instrumentation, industrial control processes, and scientific analysis equipment. It boasts a throughput rate that ensures quick data processing, which is essential in applications where timing and precision are critical.

The device operates over a wide dynamic range and provides excellent linearity, ensuring that the output digital signal closely matches the input analog signal. The MAX181AEQH features a differential input, which significantly reduces common-mode noise and enhances the signal integrity, leading to more accurate readings and higher quality data.

One of the key advantages of the MAX181AEQH is its low power consumption. This makes it an ideal choice for portable and battery-powered devices where power efficiency is a priority. Additionally, its small package size allows for integration into compact systems without compromising on performance.

Maxim Integrated has equipped the MAX181AEQH with a user-friendly interface that supports easy integration with microprocessors and digital systems. The device includes a serial interface for communication, which simplifies the design of the overall system and reduces the number of required connections, thus saving space on the PCB.

In conclusion, the MAX181AEQH from Maxim Integrated is a robust and reliable ADC that offers high precision, fast conversion rates, and low power consumption. It is an excellent choice for engineers and designers looking to incorporate high-quality analog-to-digital conversion into their systems. With Maxim Integrated's reputation for quality and performance, the MAX181AEQH stands out as a superior solution for a wide array of applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess