EN
  • EN
  • DE

MAX1820ZEBC+T

Part No MAX1820ZEBC+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LINEAR WCDMA 600MA BUCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Converter, DDR
Voltage - Input 2.6V ~ 5.5V
Number of Outputs 1
Voltage - Output 0.4V ~ 3.4V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-WFBGA, CSPBGA
Supplier Device Package 12-UCSP (2.02x1.54)
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209154-MAX1820ZEBC+T
Ultra Librarian 3D Model Ultra Librarian MAX1820ZEBC+T CAD Model

Description

Maxim Integrated's MAX1820ZEBC+T: High-Efficiency Step-Down Converters

The MAX1820ZEBC+T from Maxim Integrated is a state-of-the-art, high-efficiency, synchronous step-down DC-DC converter designed for a wide range of applications. This compact and powerful integrated circuit (IC) is engineered to provide a highly efficient voltage conversion, which is essential for powering modern electronic devices that require stable and reliable power sources.

With its advanced features, the MAX1820ZEBC+T is an excellent choice for portable devices, including laptops, smartphones, and digital cameras, as well as for other power-sensitive applications such as wireless and networking equipment.

Key Features:

  • High Efficiency: The device operates with high efficiency, which can reach up to 95%, minimizing power loss and heat generation, thereby extending battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a wide range of output voltages to be generated from a single input voltage, providing design flexibility for various applications.
  • Low Dropout Operation: Its low dropout capability ensures the converter continues to operate effectively even when the input voltage is very close to the output voltage, making it ideal for battery-operated devices.
  • Compact Size: The MAX1820ZEBC+T comes in a small package, making it suitable for space-constrained applications.
  • Integrated Synchronous Rectification: The inclusion of synchronous rectification improves efficiency by reducing diode losses and eliminating the need for an external Schottky diode.
  • Thermal Protection: It includes thermal protection to safeguard the device from overheating, ensuring reliable operation under various conditions.

Technical Specifications:

  • Input Voltage Range: The IC supports a wide input voltage range, accommodating various power sources.
  • Switching Frequency: The device operates at a high switching frequency, which allows for smaller external components, reducing the overall footprint of the power supply design.
  • Current Capability: It is capable of delivering high output currents, making it suitable for powering demanding loads.

Overall, the Maxim Integrated MAX1820ZEBC+T is a versatile and efficient solution for designers looking to optimize power management in their electronic designs. Its combination of high efficiency, adjustable output, and compact form factor make it a top choice for a wide range of power conversion applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6837 $62.7348
9+ $12.8690 $115.8210
14+ $12.4671 $174.5394
20+ $12.0651 $241.3020
25+ $11.6620 $291.5500
34+ $10.4562 $355.5108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess