EN
  • EN
  • DE

MAX1821EUB-T

Part No MAX1821EUB-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG BUCK WCDMA 10-UMAX
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Converter, WCDMA Power Amplifier Applications
Voltage - Input 2.6 V to 5.5 V
Number of Outputs 1
Output Voltage 1.25 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 073384-MAX1821EUB-T
Ultra Librarian 3D Model Ultra Librarian MAX1821EUB-T CAD Model

Description

The MAX1821EUB-T from Maxim Integrated is a high-performance, low-dropout linear regulator designed for precision voltage regulation in a wide range of applications. This compact and efficient device is housed in a micro-sized, 10-pin µMAX package, making it an ideal solution for space-constrained applications.

Key Features

  • Voltage Regulation: The MAX1821EUB-T provides excellent regulation with a low dropout voltage, ensuring a stable and reliable power supply even with varying input voltages and load conditions.
  • Adjustable Output: This regulator offers an adjustable output voltage range, giving designers the flexibility to tailor the output to meet specific requirements of their application.
  • High Accuracy: With its precision output voltage accuracy, the MAX1821EUB-T ensures that sensitive electronic components receive a consistent voltage, which is critical for optimal performance and longevity.
  • Low Quiescent Current: The device features a low quiescent current, making it suitable for battery-powered devices where power conservation is a priority.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device against overheating, enhancing the reliability and safety of the overall system.
  • Wide Operating Temperature Range: The MAX1821EUB-T is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications that demand high temperature resilience.

Applications

The versatility of the MAX1821EUB-T allows it to be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Consumer electronics
  • Automotive electronics
  • Industrial control systems

Conclusion

In summary, the MAX1821EUB-T from Maxim Integrated is a robust and reliable linear regulator that offers designers the performance, flexibility, and protection needed for demanding applications. Its small footprint, combined with a comprehensive set of features, makes it an excellent choice for systems where space is at a premium and power efficiency is required.

You May Also Be Interested in

Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess