EN
  • EN
  • DE

MAX1822ESA

Part No MAX1822ESA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARGE PUMP VIN+11V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Charge Pump Switching Regulator IC Positive Fixed Vin+11V 1 Output 25mA 8-SOIC (0.154", 3.90mm Width)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX1822
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925200-MAX1822ESA
Ultra Librarian 3D Model Ultra Librarian MAX1822ESA CAD Model

Description

Maxim Integrated MAX1822ESA Overview

The MAX1822ESA from Maxim Integrated is a highly efficient, compact, and versatile power management integrated circuit (PMIC) designed to deliver precise voltage regulation for a wide range of electronic applications. Its small footprint and surface-mount package make it an ideal choice for space-constrained applications such as portable devices, wearables, and IoT endpoints.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range, allowing designers to tailor the voltage to the specific needs of their application.
  • High Efficiency: With its advanced design, the MAX1822ESA ensures high power efficiency, which is crucial for battery-powered devices where power conservation is key.
  • Low Quiescent Current: The low quiescent current of the MAX1822ESA minimizes standby power consumption, further extending battery life in portable applications.
  • Thermal Protection: Built-in thermal protection features safeguard the device and the system it powers from potential damage due to overheating.
  • Compact Package: The device comes in a small, 8-pin SOIC (ESA) package, which is well-suited for designs where board space is at a premium.

Applications

The MAX1822ESA is versatile enough to be used in a variety of applications, including:

  • Mobile Phones
  • PDAs and Handheld Computers
  • Portable Media Players
  • Digital Cameras
  • Bluetooth Headsets
  • GPS Devices

Technical Specifications

Some of the technical specifications of the MAX1822ESA include:

  • Voltage Input Range: Specified by the manufacturer
  • Voltage Output Range: Adjustable based on application requirements
  • Package Type: 8-Pin SOIC (ESA)
  • Operating Temperature Range: Specified by the manufacturer

For detailed technical specifications, it is recommended to refer to the official Maxim Integrated MAX1822ESA datasheet.

Conclusion

The MAX1822ESA from Maxim Integrated is a reliable and efficient solution for power management in a variety of electronic devices. Its adjustable output voltage, high efficiency, low quiescent current, and compact form factor make it an excellent choice for designers looking to optimize power usage in their applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess