EN
  • EN
  • DE

MAX1830EEE+T

Part No MAX1830EEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3V to 5.5V Synchronous Step Down Single-Out 1.1V to 5.5V/1.5V/1.8V/2.5V 3A 16-Pin QSOP T/R / IC REG BUCK ADJ/PROG 3A 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.1V (1.5V, 1.8V, 2.5V)
Maximum Output Voltage 5.5V
Output Current 3A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 002952-MAX1830EEE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX1830
Introduction Date October 01, 2001
ECCN EAR99
Country of Origin Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX1830EEE+T CAD Model

Description

Maxim Integrated MAX1830EEE+T Step-Down Converter

The MAX1830EEE+T from Maxim Integrated is a high-efficiency, low-voltage, step-down DC-DC converter designed to meet the power management needs of modern electronic devices. This compact and versatile component is ideal for battery-powered applications, portable devices, and other systems where efficient power conversion is crucial to maximize battery life and reduce thermal dissipation.

Featuring a wide input voltage range of 2.6V to 5.5V, the MAX1830EEE+T is capable of delivering an adjustable output voltage from 0.8V to VIN, which allows for a high degree of flexibility in powering various circuits that require different voltage levels. The device is capable of supplying up to 1A of output current, making it suitable for a broad range of applications, from microprocessors and FPGA power supplies to portable media players and wireless peripherals.

The MAX1830EEE+T employs a synchronous rectification topology, which enhances its efficiency by reducing power losses associated with diode forward voltage drops. This feature, along with a high switching frequency of up to 1MHz, enables the use of small external components, such as capacitors and inductors, thus minimizing the overall footprint of the power supply on a printed circuit board (PCB).

Furthermore, the device offers several protective features to ensure reliable operation under various conditions. These include cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout (UVLO). The current limit function protects the device and the load from excessive currents, while the thermal shutdown feature prevents damage from overheating. The UVLO function ensures that the converter operates within its specified input voltage range, enhancing system stability and longevity.

Available in a compact 16-pin QSOP package, the MAX1830EEE+T is designed for space-constrained environments. Its surface-mount design is suitable for automated PCB assembly processes, contributing to ease of manufacturing and reduced production costs. With its combination of efficiency, flexibility, and protective features, the MAX1830EEE+T is an excellent choice for designers seeking a reliable and high-performance power conversion solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0259 $60.5180
41+ $2.8306 $116.0546
64+ $2.7330 $174.9120
92+ $2.5378 $233.4776
119+ $2.4402 $290.3838
148+ $2.3426 $346.7048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess