EN
  • EN
  • DE

MAX1830EEE+

Part No MAX1830EEE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/PROG 3A 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.1V (1.5V, 1.8V, 2.5V)
Maximum Output Voltage 5.5V
Output Current 3A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 002951-MAX1830EEE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1830EEE+ CAD Model

Description

Maxim Integrated MAX1830EEE+ Product Overview

The MAX1830EEE+ is a high-performance, step-down DC-DC converter designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This advanced power management integrated circuit (IC) is specifically engineered to deliver a highly efficient solution for portable and space-constrained applications. It offers a compact design, exceptional power conversion efficiency, and a rich set of features, making it an ideal choice for a wide range of electronic devices.

Key Features

  • High Efficiency: The MAX1830EEE+ is capable of converting a higher voltage input to a lower voltage output with minimal power loss, boasting efficiencies up to 95%. This makes it suitable for battery-powered devices where power conservation is crucial.
  • Adjustable Output Voltage: This versatile IC allows for an adjustable output voltage range, giving designers the flexibility to use it in various applications with different power requirements.
  • Low Quiescent Current: With its low quiescent current, the MAX1830EEE+ ensures minimal power drain when in standby mode, further extending battery life in portable devices.
  • Thermal Protection: The device includes built-in thermal protection to prevent overheating, ensuring reliable operation under a range of temperature conditions.
  • Compact Size: Housed in a 16-pin QSOP package, the MAX1830EEE+ is designed for space-saving on PCBs, making it a perfect fit for compact electronic designs.

Applications

The MAX1830EEE+ is highly suited for a variety of applications where efficient power management is essential. Some of these applications include:

  • Notebook computers
  • PDAs and handheld devices
  • Portable media players
  • Wireless and DSL modems
  • GPS receivers

With its combination of high efficiency, adjustable output, and compact size, the MAX1830EEE+ from Maxim Integrated stands out as a robust solution for designers looking to optimize their power management strategy without sacrificing performance or space. Whether it's for consumer electronics or industrial applications, the MAX1830EEE+ is engineered to meet the demands of modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess