EN
  • EN
  • DE

LT1268BCQ#TRPBF

Part No LT1268BCQ#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG INV ADJ 5DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.244V
Maximum Output Voltage 60V (Switch)
Output Current 7.5A (Switch)
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 131036-LT1268BCQ#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1268BCQ#TRPBF CAD Model

Description

Product Overview: LT1268BCQ#TRPBF

The LT1268BCQ#TRPBF is a robust and high-performance step-down switching regulator designed and manufactured by Linear Technology. This advanced power management integrated circuit is engineered to deliver high efficiency and stable operation over a wide range of input voltages and output currents, making it an ideal solution for a variety of demanding applications.

Key Features:

  • Wide Input Voltage Range: The device is capable of operating with an input voltage range from 3.5V to 60V, accommodating a broad spectrum of power sources.
  • High Output Current: It can deliver an output current up to 3A, suitable for applications requiring substantial power delivery.
  • Adjustable Switching Frequency: The LT1268BCQ#TRPBF offers an adjustable switching frequency from 100kHz to 150kHz, allowing designers to optimize performance for specific applications.
  • High Efficiency: With its advanced design, the regulator maintains high efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system from potential damage due to overheating.
  • Current Mode Operation: Current mode control provides excellent line and load transient response, as well as cycle-by-cycle current limiting for enhanced protection.

Applications:

The LT1268BCQ#TRPBF is versatile and can be used in a wide array of applications, including:

  • Telecommunications equipment
  • Automotive systems
  • Industrial power supplies
  • Battery-powered devices
  • Portable instruments

Package and Quality:

The regulator is packaged in a compact 5-lead TO-220 package, which is designed for easy integration into various circuit designs. It is also available in tape and reel packaging for use in automated manufacturing processes, indicated by the '#TRPBF' suffix in the part number. The LT1268BCQ#TRPBF is RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

With its combination of features, the LT1268BCQ#TRPBF from Linear Technology stands out as a reliable and efficient solution for power regulation requirements in sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3305 $65.3220
9+ $13.4003 $120.6027
14+ $12.9810 $181.7340
19+ $12.5618 $238.6742
24+ $12.1437 $291.4488
32+ $10.8870 $348.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess