EN
  • EN
  • DE

MAX1832EUT-T

Part No MAX1832EUT-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST ADJ 1A SYNC SOT23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2V
Maximum Output Voltage 5.5V
Output Current 150mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 073388-MAX1832EUT-T
Ultra Librarian 3D Model Ultra Librarian MAX1832EUT-T CAD Model

Description

The MAX1832EUT-T from Maxim Integrated is a high-performance, low-dropout linear regulator designed to provide precise voltage regulation with a minimal voltage drop under load. It is a part of Maxim's extensive range of power management integrated circuits, tailored to meet the stringent requirements of modern electronic devices.

Key Features

  • Adjustable Output: The output voltage of the MAX1832EUT-T can be adjusted to meet the needs of various applications, offering flexibility and precision in voltage regulation.
  • Low Dropout: The low dropout feature ensures efficient operation even when the input voltage is close to the output voltage, enhancing battery life in portable devices.
  • High Accuracy: With a precision output voltage accuracy, this regulator maintains a consistent performance, which is critical for sensitive electronic components.
  • Thermal Protection: The device includes thermal overload protection that safeguards it from damage due to excessive heat, ensuring reliability and a longer life span.
  • Wide Operating Temperature Range: The MAX1832EUT-T is designed to operate over a broad temperature range, making it suitable for various environments and applications.

Applications

The versatility of the MAX1832EUT-T allows it to be used in a wide array of applications. It is particularly well-suited for battery-powered devices, where power efficiency is critical. Common applications include:

  • Portable consumer electronics
  • Wireless and RF devices
  • Notebook computers
  • Handheld instruments
  • Medical devices

Product Specifications

Parameter Value Manufacturer Maxim Integrated Part Number MAX1832EUT-T Output Type Adjustable Maximum Output Current Specified by the datasheet Package/Case SOT-23 Mounting Type Surface Mount

For detailed specifications and application notes, customers are advised to consult the official MAX1832EUT-T datasheet provided by Maxim Integrated.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess