EN
  • EN
  • DE

LM3414SDX

Part No LM3414SDX
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 1A 60W Common Anode Capable Constant Current Buck LED Driver Requires No
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198814-LM3414SDX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3414SDX CAD Model

Description

Introducing the LM3414SDX from Texas Instruments

The LM3414SDX is a highly efficient, precision constant current LED driver designed by Texas Instruments to cater to the ever-growing demands of high-performance lighting solutions. This device is specifically engineered to provide a reliable and robust power source for driving high-power, high-brightness LEDs with ease.

At the heart of the LM3414SDX is its ability to operate from an input voltage range of 4.5V to 65V, which makes it extremely versatile for a wide array of applications, from automotive and industrial lighting to general illumination and signage. The device is capable of delivering up to 1A of output current, which can be adjusted through an external resistor, allowing for precise control over the lighting intensity.

One of the key features of the LM3414SDX is its integrated 1.5A MOSFET, which not only simplifies the design but also enhances the thermal performance, ensuring longevity and reliability of the LED driver under various operating conditions. Furthermore, the device boasts a high switching frequency of up to 1MHz, which enables the use of smaller external components, reducing the overall footprint and cost of the lighting solution.

The LM3414SDX also incorporates a variety of protection features to safeguard the LEDs and the driver itself. These include thermal shutdown, LED open-circuit protection, and LED short-circuit protection. Additionally, the device supports both analog and PWM dimming, giving designers the flexibility to implement sophisticated brightness control schemes.

For ease of integration, the LM3414SDX is available in a compact, thermally enhanced LLP-10 package, which is not only space-saving but also facilitates better heat dissipation. This ensures that the device can operate efficiently even in environments with limited airflow or higher ambient temperatures.

Overall, the LM3414SDX from Texas Instruments represents a state-of-the-art solution for powering high-brightness LEDs. It combines efficiency, precision, and flexibility, making it an ideal choice for a multitude of lighting applications where performance and reliability are paramount.

You May Also Be Interested in

ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2533 $51.8259
55+ $1.8489 $101.6895
84+ $1.7911 $150.4524
116+ $1.7334 $201.0744
150+ $1.6756 $251.3400
200+ $1.5022 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,590 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess