EN
  • EN
  • DE

MAX1833ETT30-T

Part No MAX1833ETT30-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 3V 0.15A SYNC 6TDFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V
Output Current 150mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-TDFN-EP (3x3)
Win Source Part Number 073390-MAX1833ETT30-T
Ultra Librarian 3D Model Ultra Librarian MAX1833ETT30-T CAD Model

Description

Maxim Integrated MAX1833ETT30-T Step-Down Converter

The MAX1833ETT30-T from Maxim Integrated is a high-efficiency, compact, synchronous step-down DC-DC converter designed to deliver a fixed output voltage of 3.0V from an input voltage range of 2.6V to 3.6V. This makes it an ideal power solution for battery-powered devices and portable applications where space and power efficiency are critical.

Featuring a 3A current rating, the MAX1833ETT30-T is capable of powering a wide range of devices, including microprocessors, FPGAs, and other digital ICs that require a stable and efficient power supply. Its high switching frequency of 1MHz allows for the use of small, low-cost external components, such as inductors and capacitors, thereby reducing the overall footprint and cost of the power supply design.

One of the key features of the MAX1833ETT30-T is its Power-OK (POK) output, which provides a system-ready signal once the output voltage reaches its regulated level, ensuring safe and reliable startup of the powered device. Moreover, the device includes over-temperature and over-current protection, safeguarding the converter and the load from potential damage due to abnormal operating conditions.

The MAX1833ETT30-T comes in a small, 6-pin, thin (0.8mm) dual flat no-lead (TDFN) package, which is suitable for space-constrained applications. Its lead-free and RoHS-compliant design also meets environmental standards, making it a responsible choice for modern electronic designs.

For designers looking for a robust, efficient, and space-saving power solution, the MAX1833ETT30-T from Maxim Integrated offers a compelling option with its high integration, protection features, and compact form factor. Whether used in handheld devices, wearable technology, or other portable electronics, this step-down converter is engineered to provide reliable performance and extend the battery life of the end product.

Key Features:

  • Fixed 3.0V Output Voltage
  • 2.6V to 3.6V Input Voltage Range
  • 3A Output Current
  • 1MHz Switching Frequency
  • Power-OK (POK) Output
  • Over-Temperature and Over-Current Protection
  • Compact 6-Pin TDFN Package
  • Lead-Free and RoHS Compliant

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1153 $61.7295
35+ $3.3772 $118.2020
53+ $3.2710 $173.3630
73+ $3.1659 $231.1107
95+ $3.0608 $290.7760
127+ $2.7443 $348.5261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,110 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess