EN
  • EN
  • DE

MAX1833EUT#TG16

Part No MAX1833EUT#TG16
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST 3.3V 0.15A SYNC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1.5V
Voltage Input MAX 5.5V
Output Voltage 3.3V
Output Current 150mA
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 702241-MAX1833EUT#TG16
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1833
Introduction Date October 01, 2000
ECCN EAR99
Country of Origin Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX1833EUT#TG16 CAD Model

Description

Maxim Integrated MAX1833EUT#TG16 Product Overview

The MAX1833EUT#TG16 is a highly efficient, compact, and versatile power management integrated circuit (PMIC) designed and manufactured by Maxim Integrated. This PMIC is specifically engineered to deliver a reliable power solution for a wide array of electronic applications, particularly those that demand low power consumption and space-saving design.

Key Features

  • High Efficiency: The MAX1833EUT#TG16 is designed to maximize power efficiency, which helps in prolonging battery life in portable devices.
  • Small Form Factor: With its ultra-small, 6-pin SOT23 package, this PMIC is ideal for space-constrained applications.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating various types of power sources and systems.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to meet the needs of different circuit designs.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature limits, enhancing reliability.
  • Low Dropout: The low dropout voltage feature makes it suitable for applications where the input voltage is close to the output voltage, ensuring stable operation.

Applications

The MAX1833EUT#TG16 is versatile enough to be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Notebook computers
  • Personal digital assistants (PDAs)
  • Portable media players

Technical Specifications

The device comes in a tiny SOT23-6 package and operates over a wide temperature range, making it suitable for harsh environments. It requires minimal external components, which simplifies the design and reduces the overall bill of materials for the end product.

Conclusion

Maxim Integrated's MAX1833EUT#TG16 is an excellent choice for designers looking for a power management solution that combines efficiency, compactness, and versatility. Its broad input voltage range, adjustable output, and thermal protection features make it a reliable and flexible option for a wide range of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1848 $62.2176
28+ $4.2550 $119.1400
43+ $4.1210 $177.2030
58+ $3.9882 $231.3156
75+ $3.8554 $289.1550
101+ $3.4569 $349.1469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess