EN
  • EN
  • DE

MAX1835EUT#TG16

Part No MAX1835EUT#TG16
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 1.5V to 5.5V Synchronous Step Up Single-Out 3.3V 0.15A 6-Pin SOT-23 T/R / IC REG BST 3.3V 0.15A SYNC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1.5V
Voltage Input MAX 5.5V
Output Voltage 3.3V
Output Current 150mA
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 785555-MAX1835EUT#TG16
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1835
Introduction Date October 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX1835EUT#TG16 CAD Model

Description

Product Overview: MAX1835EUT#TG16 from Maxim Integrated

The MAX1835EUT#TG16 is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This compact and efficient component is well-suited for portable and space-constrained applications, delivering a fixed output from an input voltage supply with excellent accuracy and stability.

Key Features

  • Output Voltage: The device provides a precise fixed output voltage, ensuring consistent performance for sensitive electronic circuits.
  • Low Dropout: The low dropout voltage allows the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, making it ideal for battery-powered devices.
  • High Efficiency: Its design focuses on maximizing efficiency, which helps to prolong battery life in portable applications.
  • Thermal Protection: The MAX1835EUT#TG16 includes thermal shutdown protection to safeguard the device from overheating, thus ensuring reliable operation under varying conditions.
  • Current Limiting: The built-in current-limiting feature prevents damage to the regulator during over-current conditions.
  • Package: It comes in a thermally efficient, space-saving SOT23 package, which is suitable for compact PCB layouts.

Applications

The MAX1835EUT#TG16 is versatile and can be used in a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Notebook computers
  • Cellular phones
  • Handheld instruments
  • PDAs and personal communicators

Product Specifications

The MAX1835EUT#TG16 operates over a wide input voltage range and is characterized by its low quiescent current, making it an excellent choice for standby and sleep mode operations. The device's specifications ensure minimal power consumption while maintaining tight load and line regulation, which is crucial for maintaining the integrity of power-sensitive components.

Conclusion

With its robust feature set, the MAX1835EUT#TG16 from Maxim Integrated stands out as a reliable and efficient power management solution. Its ability to deliver a stable output voltage with low dropout, coupled with its thermal and current protection features, make it a top choice for engineers and designers working on modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess