The MAX1837ETT33 from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous 3.3V output with a high degree of accuracy and stability. Ideal for space-constrained applications, this regulator comes in a compact 6-pin TDFN package with a 3mm x 3mm footprint, making it a perfect solution for portable electronics, such as smartphones, tablets, and other handheld devices.
Key Features
- Fixed Output Voltage: The device provides a fixed output of 3.3V, which is commonly required by digital circuits and microcontrollers.
- High Accuracy: The output voltage is accurate to within ±1%, ensuring reliable operation of sensitive electronic components.
- Low Dropout Voltage: The low dropout voltage allows the regulator to operate effectively even when the input voltage is very close to the output voltage, reducing power loss and improving efficiency.
- Thermal Protection: The MAX1837ETT33 includes an over-temperature protection feature that shuts down the regulator to prevent damage from excessive heat.
- Current Limiting: Built-in current limiting protects the device and the load from damage due to overcurrent conditions.
- Low Quiescent Current: The device's low quiescent current minimizes standby power consumption, making it suitable for battery-powered applications.
Applications
The MAX1837ETT33 is versatile and can be used in a variety of applications where stable and efficient power delivery is crucial. It is particularly well-suited for:
- Battery-powered devices
- Portable and handheld electronics
- Wireless communication systems
- Microcontroller power supplies
- Peripheral power supplies
Maxim Integrated's commitment to quality and performance is evident in the MAX1837ETT33 linear regulator. Its combination of features makes it a reliable choice for designers looking to optimize power management in compact and energy-sensitive electronics.