EN
  • EN
  • DE

MAX1843EGI-T

Part No MAX1843EGI-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Maxim Integrated
Win Source Part Number 311207-MAX1843EGI-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1843EGI-T CAD Model

Description

The MAX1843EGI-T is a high-performance, low-power, step-down DC-DC converter designed and manufactured by Maxim Integrated. This component is particularly suitable for portable and space-constrained applications requiring efficient voltage regulation. With its advanced features and compact size, the MAX1843EGI-T offers an optimal solution for powering the latest generation of small-scale electronics.

Key Features

  • High Efficiency: The device is capable of converting input voltages ranging from 2.7V to 5.5V, making it versatile for various power sources, while maintaining a high efficiency up to 96%.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to VIN, providing flexibility to power a wide range of devices.
  • Low Quiescent Current: It boasts a low quiescent current of only 17µA, which is ideal for battery-powered applications where power conservation is critical.
  • High-Frequency Operation: The MAX1843EGI-T operates at a high switching frequency of 1.4MHz, allowing the use of small, low-cost inductors and capacitors, thus reducing the overall solution size.
  • Thermal Overload Protection: The device includes thermal overload protection that shuts down the device to prevent damage from overheating.
  • Compact Package: The MAX1843EGI-T comes in a space-saving 24-pin QSOP package, making it suitable for compact PCB layouts.

Applications

The versatile nature of the MAX1843EGI-T allows it to be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Cellular phones
  • PDAs and handheld computers
  • Wireless and DSL modems
  • MP3 players

Conclusion

The MAX1843EGI-T from Maxim Integrated is a robust and efficient solution for demanding power management requirements in modern portable electronics. Its high efficiency, adjustable output voltage, and low quiescent current, combined with the small package size, make it an excellent choice for designers looking to optimize power consumption and save board space.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4564 $68.7384
13+ $9.4005 $122.2065
20+ $9.1072 $182.1440
27+ $8.8127 $237.9429
34+ $8.5193 $289.6562
46+ $7.6380 $351.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess