EN
  • EN
  • DE

MAX1844EEP+TGC1

Part No MAX1844EEP+TGC1
Manufacturer Maxim Integrated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0914+
Reference case SSOP
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 739767-MAX1844EEP+TGC1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1844EEP+TGC1 CAD Model

Description

The MAX1844EEP+TGC1 is a state-of-the-art power management integrated circuit (IC) developed by Maxim Integrated, a renowned leader in the design, manufacturing, and supply of high-performance semiconductor products. This versatile IC is engineered to provide efficient and reliable power conversion and management solutions suitable for a wide range of applications.

Key Features

  • High Efficiency: The device is designed to maximize power efficiency, which is crucial for battery-powered devices, helping to extend battery life and reduce heat generation.
  • Voltage Regulation: It features advanced voltage regulation capabilities, ensuring stable power supply to sensitive electronic components.
  • Low Quiescent Current: The MAX1844EEP+TGC1 boasts a low quiescent current, which minimizes power consumption when the device is in standby mode.
  • Flexible Power Supply Options: This IC can operate from a variety of power sources, making it adaptable to different system power architectures.
  • Compact Design: The component comes in a space-saving, highly integrated package, which is ideal for compact and portable devices.

Applications

The MAX1844EEP+TGC1 is perfect for a multitude of applications where efficient power management is key. This includes, but is not limited to, portable consumer electronics, wireless handsets, PDAs, and GPS devices. Its ability to provide stable power with high efficiency makes it an excellent choice for powering sensitive digital circuits that require precise voltage levels to operate correctly.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality and reliable products. The MAX1844EEP+TGC1 is built with this commitment in mind, ensuring that it meets the stringent requirements of the industry. Its robust design is intended to withstand the rigors of everyday use, making it a dependable choice for critical applications where failure is not an option.

Environmental Compliance

In addition to its technical capabilities, the MAX1844EEP+TGC1 complies with environmental standards, reflecting Maxim Integrated's dedication to sustainability and environmental responsibility. This product is RoHS compliant, signifying that it is free from hazardous substances commonly found in electronic components.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2687 $58.8366
44+ $2.6819 $118.0036
67+ $2.5988 $174.1196
92+ $2.5144 $231.3248
119+ $2.4313 $289.3247
159+ $2.1795 $346.5405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,160 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess