EN
  • EN
  • DE

MAX1844ETP-TG074

Part No MAX1844ETP-TG074
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Maxim Integrated
Win Source Part Number 311209-MAX1844ETP-TG074
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1844ETP-TG074 CAD Model

Description

The MAX1844ETP-TG074 is a state-of-the-art, high-efficiency, synchronous, pulse-width modulation (PWM) step-down DC-DC converter brought to you by Maxim Integrated. This compact device is engineered to deliver a high level of performance for a wide range of applications, including but not limited to, portable devices, telecommunications, and distributed power systems.

Key Features

  • High Efficiency: The MAX1844ETP-TG074 is designed to provide up to 95% efficiency, which is crucial for prolonging battery life in portable applications and reducing heat generation in high-power systems.
  • Adjustable Output Voltage: This versatile converter allows users to adjust the output voltage from 0.8V to VIN, accommodating a variety of power requirements.
  • Wide Input Voltage Range: With an input voltage range of 2.6V to 5.5V, the device supports multiple power sources, from single-cell lithium-ion batteries to 5V power supplies.
  • Low Quiescent Current: The low quiescent current of the MAX1844ETP-TG074 minimizes standby power consumption, making it ideal for battery-powered applications where energy efficiency is paramount.
  • Compact Design: Housed in a tiny 20-pin TQFN package, this converter is perfect for space-constrained applications.

Performance and Protection

The MAX1844ETP-TG074 is equipped with a range of features that ensure stable and reliable operation. It includes a fixed 1MHz switching frequency that minimizes the size of external components. The device also features internal synchronous rectification, which enhances efficiency by reducing diode losses. Additionally, built-in thermal overload protection and cycle-by-cycle current limit safeguard the device and the load from adverse conditions.

Applications

This highly efficient DC-DC converter is suitable for a multitude of applications, including:

  • Portable and battery-powered equipment
  • Wireless and DSL modems
  • PDAs and handheld computers
  • GPS receivers
  • Point-of-load power supplies

In summary, Maxim Integrated's MAX1844ETP-TG074 combines high efficiency, flexibility, and protection features in a compact package, making it an excellent choice for designers looking to optimize power management in their next-generation electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess