EN
  • EN
  • DE

MAX1857EUA47+T

Part No MAX1857EUA47+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 4.75V/ADJ 0.5A 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.25V (4.75V)
Output Voltage MAX 5.5V
Voltage Dropout (Maximum) 0.175V @ 500mA
Output Current 500mA
Operating Supply Current 250μA
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 702269-MAX1857EUA47+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX1857
Introduction Date January 01, 2001
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX1857EUA47+T CAD Model

Description

Maxim Integrated MAX1857EUA47+T Battery Charger IC

The MAX1857EUA47+T from Maxim Integrated is a sophisticated lithium-ion/polymer battery charger IC designed for portable and compact applications. This high-performance integrated circuit is engineered to deliver precise charging capabilities, ensuring both safety and efficiency in battery management systems.

With its small form factor, the MAX1857EUA47+T comes in a µMAX-8 package, making it ideal for space-constrained environments. This IC is capable of operating within a wide input voltage range, accommodating various power sources, which is particularly beneficial for portable devices that require flexible charging options.

The MAX1857EUA47+T features an adjustable charge voltage, which is critical for ensuring the longevity and reliability of lithium-ion/polymer batteries. Users can set the charge voltage with an external resistor, allowing for customization according to specific battery requirements. The charging current is also programmable, providing additional control over the charging process to optimize battery performance and safety.

One of the key attributes of the MAX1857EUA47+T is its integrated thermal regulation, which protects the IC and the battery under charge from overheating. This feature automatically reduces charge current when the device temperature reaches a preset threshold, thereby maintaining safe operating conditions and preserving the integrity of the battery.

Safety is further enhanced by the inclusion of multiple protection features such as prequalification charging for deeply discharged batteries, automatic charge termination upon completion, and a charge timer for added security. The MAX1857EUA47+T also incorporates an undervoltage lockout (UVLO) function, ensuring that the charger operates only when the input voltage is within an acceptable range.

For system monitoring and user interface, the IC provides status indicators through its charge status outputs. These outputs can be used to drive LEDs or interface with a microcontroller, offering real-time feedback on the charging process.

In summary, the MAX1857EUA47+T is a versatile and reliable battery charging solution from Maxim Integrated, designed to meet the demanding requirements of modern portable electronics. Its compact size, adjustable parameters, and comprehensive protection features make it an excellent choice for designers looking to enhance the charging capabilities of their products.

You May Also Be Interested in

Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2183
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7804 $52.0236
22+ $4.7429 $104.3438
33+ $4.5947 $151.6251
45+ $4.4465 $200.0925
59+ $4.2982 $253.5938
78+ $3.8536 $300.5808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess