EN
  • EN
  • DE

MAX1858EEG+T

Part No MAX1858EEG+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.75 V to 23 V
Frequency - Switching 100kHz to 600kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Reset
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-QSOP
Win Source Part Number 021248-MAX1858EEG+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX1858EEG+T CAD Model

Description

Product Overview: MAX1858EEG+T from Maxim Integrated

The MAX1858EEG+T is a versatile and efficient power-management integrated circuit (IC) from Maxim Integrated, designed to meet the rigorous demands of high-performance electronic systems. This IC is particularly well-suited for portable devices, where power efficiency and space constraints are critical considerations.

Key Features

  • High Efficiency: The MAX1858EEG+T offers high conversion efficiency, which is essential for prolonging battery life in portable applications.
  • Multiple Output Voltages: It supports various output voltages, enabling it to power different components within a system effectively.
  • Step-Down Converter: This IC includes an integrated step-down (buck) converter, which helps to reduce the input voltage to a lower, usable output voltage.
  • Thermal Protection: With built-in thermal protection, the MAX1858EEG+T ensures reliable operation by preventing overheating.
  • Compact Package: The device comes in a compact surface-mount package, making it suitable for space-constrained applications.

Applications

The MAX1858EEG+T can be used in a wide range of applications, including but not limited to:

  • Laptops and notebook computers
  • Portable media players
  • Handheld devices
  • Networking equipment
  • Battery-powered devices

Technical Specifications

The technical specifications of the MAX1858EEG+T include:

  • Adjustable output voltage range
  • High frequency operation for reduced external component size
  • Overvoltage and undervoltage protection
  • Low quiescent current
  • Lead(Pb)-free and RoHS compliant

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1858EEG+T is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity, making it a reliable choice for critical applications.

Whether you are developing a new portable device or upgrading an existing system, the MAX1858EEG+T from Maxim Integrated provides the efficiency, flexibility, and reliability needed to meet your power management needs.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess