EN
  • EN
  • DE

LT1004CZ-1.2#PBF

Part No LT1004CZ-1.2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance ±0.3%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 020182-LT1004CZ-1.2#PBF
Ultra Librarian 3D Model Ultra Librarian LT1004CZ-1.2#PBF CAD Model

Description

Product Overview: LT1004CZ-1.2#PBF

The LT1004CZ-1.2#PBF is a high-precision, low-power voltage reference from Linear Technology, a brand of Analog Devices, known for their reliable and innovative semiconductor products. This voltage reference is designed to offer a stable and accurate reference voltage of 1.2 volts, making it an essential component in various applications where precise voltage control is crucial.

Key Features:

  • Stable Reference Voltage: The LT1004CZ-1.2#PBF provides a fixed 1.2V output with a high level of accuracy and stability, which is vital for precision analog circuits.
  • Low Power Consumption: This device is optimized for battery-powered and energy-sensitive applications due to its low quiescent current, which helps in extending battery life.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for industrial and automotive applications that require reliable performance under varying environmental conditions.
  • Excellent Line Regulation: The voltage reference exhibits minimal deviation in output voltage with changes in the supply voltage, ensuring consistent performance.
  • Low Output Noise: It is designed to have low output noise, which is critical in high-fidelity and precision measurement systems.
  • Package Options: The LT1004CZ-1.2#PBF is available in a TO-92 package, providing a compact solution for space-constrained applications.

Applications:

The LT1004CZ-1.2#PBF is versatile and can be used in a variety of applications, including:

  • Portable Battery-Powered Devices
  • Data Acquisition Systems
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Power Supplies
  • Instrumentation

Quality and Reliability:

Linear Technology's commitment to quality ensures that the LT1004CZ-1.2#PBF voltage reference meets the highest standards of reliability and performance. It is designed to withstand rigorous testing and provides consistent operation, making it a trusted choice for engineers and designers across various industries.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3254 $58.2778
15+ $6.8311 $102.4665
23+ $6.6176 $152.2048
32+ $6.4042 $204.9344
41+ $6.1907 $253.8187
55+ $5.5503 $305.2665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess