EN
  • EN
  • DE

MAX1858EEQ

Part No MAX1858EEQ
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Win Source Part Number 311219-MAX1858EEQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1858EEQ CAD Model

Description

The MAX1858EEQ is a versatile and efficient voltage regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This component is engineered to deliver high performance and reliability for a wide range of applications, including but not limited to, computing systems, consumer electronics, and industrial equipment.

Key Features

  • Adjustable Output: The MAX1858EEQ offers an adjustable output voltage range, giving designers the flexibility to use it in various applications that require different voltage levels.
  • High Efficiency: Its high-efficiency design ensures minimal power loss during voltage conversion, which is critical for battery-powered devices and energy-sensitive applications.
  • Thermal Protection: The device includes thermal protection features that prevent it from overheating, thus ensuring the safety and longevity of both the regulator and the end product.
  • Low Dropout: With its low dropout performance, the MAX1858EEQ can maintain regulation even when the input-to-output voltage differential is minimal, making it ideal for low-voltage operations.
  • Compact Form Factor: The device comes in a compact package, which is beneficial for space-constrained applications.

Applications

Thanks to its adjustable output and high efficiency, the MAX1858EEQ is suitable for a broad range of applications, including:

  • Portable and handheld devices
  • Networking and telecommunications equipment
  • Computer peripherals and motherboards
  • Industrial control systems
  • Consumer electronics such as digital cameras and MP3 players

Technical Specifications

The MAX1858EEQ offers a set of impressive technical specifications that make it a top choice for engineers and designers:

  • Adjustable output voltage range
  • High efficiency for reduced power consumption
  • Thermal protection for improved safety
  • Low dropout performance for better voltage regulation
  • Compact packaging for space-saving designs

Maxim Integrated's commitment to quality and innovation is evident in the MAX1858EEQ voltage regulator, making it a reliable and efficient solution for a multitude of voltage regulation needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4544 $59.6352
19+ $6.1169 $116.2211
30+ $5.9252 $177.7560
41+ $5.7346 $235.1186
53+ $5.5428 $293.7684
70+ $4.9700 $347.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess