EN
  • EN
  • DE
  • IT

MAX1873REEE+

Part No MAX1873REEE+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC CNTRLR CHARGE LI+ 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 2
Current - Charging Constant - Programmable
Charge Current - Max 4A
Battery Pack Voltage 8.4V
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 121184-MAX1873REEE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1873REEE+ CAD Model

Description

Product Overview: MAX1873REEE+ from Maxim Integrated

The MAX1873REEE+ is a highly sophisticated, integrated circuit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular IC is engineered to enhance the performance and reliability of systems that require efficient power management solutions.

Key Features:

  • Advanced Battery Charger: The MAX1873REEE+ serves as an advanced battery charger for single-cell lithium-ion (Li+) batteries, ensuring that devices powered by these batteries are charged quickly, safely, and efficiently.
  • High Integration: This component integrates numerous features such as a current-sense amplifier, MOSFET pass element, and thermal regulation, which minimizes the need for external components and simplifies the overall design process.
  • Thermal Protection: It comes with a built-in thermal protection feature that prevents overheating, thereby extending the life of the battery and the device it powers.
  • Charge Status Indicators: The IC includes status outputs that can be used to drive LEDs or interface with a microcontroller to provide charge status indication, keeping users informed about the battery's condition.
  • Adjustable Charge Parameters: Designers can set the charge current and voltage thresholds to match the specifications of the specific battery being used, ensuring optimal charging for a wide range of Li+ batteries.

Applications:

The versatility of the MAX1873REEE+ makes it suitable for a broad array of applications, particularly where efficient charging of lithium-ion batteries is critical. These applications include:

  • Portable Devices: Smartphones, Tablets, Laptops
  • Medical Equipment: Patient Monitoring Devices, Portable Diagnostics
  • Wearable Technology: Fitness Trackers, Smart Watches
  • Industrial Equipment: Handheld Instruments, Portable Power Tools

In summary, the MAX1873REEE+ from Maxim Integrated is a feature-rich, high-performance integrated circuit that offers an all-in-one solution for lithium-ion battery charging. Its integration, protection features, and flexibility make it an ideal choice for designers looking to create safe, reliable, and user-friendly products.

You May Also Be Interested in

Analog Devices Inc.
IC BATT CHG LI-ION 1CELL 14DFN
Lowest to $9.7792
Analog Devices Inc.
IC BATT CHG MULTI-CHEM 18SOIC
Lowest to $22.0520
Analog Devices Inc.
IC BATT CHG MULTI-CHEM 24SOIC
Need more? Email Us
Analog Devices Inc.
IC BAT CHG MULTCHEM 3-4CL 28SSOP
Lowest to $5.3620
Texas Instruments
1A SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC WITH THERMAL REGULATION
Lowest to $5.9961
Maxim Integrated
Lowest to $12.4302
Texas Instruments
IC BATT CHG LI-ION 1CELL 14WSON
Need more? Email Us
Analog Devices Inc.
IC BATT CHG LI-ION 1CELL 14DFN
Lowest to $4.0148
Maxim Integrated
Industrys Smallest 1.55A 1-Cell Li+ DC-DC Charger
Lowest to $4.1421

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7251 $57.2510
21+ $5.3628 $112.6188
33+ $5.1817 $170.9961
47+ $4.8192 $226.5024
61+ $4.6381 $282.9241
76+ $4.4569 $338.7244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess