EN
  • EN
  • DE

LTC4085EDE-4#TRPBF

Part No LTC4085EDE-4#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Features Charger IC Lithium Ion/Polymer 14-DFN (4x3)
Manufacturer Analog Devices Inc.
Series PowerPath™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-WFDFN Exposed Pad
Case / Package 14-DFN (4x3)
Family Name LTC4085
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879809-LTC4085EDE-4#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4085EDE-4#TRPBF CAD Model

Description

Product Overview: LTC4085EDE-4#TRPBF

The LTC4085EDE-4#TRPBF is a high-efficiency power management integrated circuit (PMIC) from Analog Devices Inc., designed to provide a seamless power solution for portable USB-powered devices. This versatile chip offers a range of features aimed at simplifying the design and enhancing the performance of battery charging and power regulation in compact electronics.

Key Features

  • USB Power Path Management: The LTC4085EDE-4#TRPBF intelligently manages power distribution between the USB input, battery charging, and system load. This ensures optimal charging and system operation even when the USB input power is limited.
  • High-Efficiency Battery Charging: With its advanced battery charging circuitry, this product supports efficient charging of single-cell Li-Ion batteries, maximizing battery life and reducing charging times.
  • Automatic Load Prioritization: The device automatically prioritizes system load over battery charging, ensuring that the most critical functions receive power first when the input supply is constrained.
  • Thermal Regulation: To maintain system reliability, the LTC4085EDE-4#TRPBF includes thermal regulation features that protect the device and the battery from overheating during operation or charging.
  • Compact and Robust Design: Housed in a compact 12-lead (3mm x 3mm) DFN package, this PMIC is suitable for space-constrained applications, and its robust design ensures reliable operation in various environments.

Applications

The LTC4085EDE-4#TRPBF is ideal for a wide range of portable applications, including:

  • Smartphones and tablets
  • Portable medical devices
  • Handheld GPS units
  • Portable media players
  • Wireless speakers and headphones
  • Other USB-powered gadgets

Technical Specifications

Some of the technical specifications include:

  • Input Voltage Range: 4.4V to 5.5V
  • Programmable Charge Current: Up to 950mA
  • Charge Current Thermal Limiting
  • Automatic Recharge
  • Charge Status Indicators

The LTC4085EDE-4#TRPBF from Analog Devices Inc. represents a comprehensive power management solution that simplifies design and enhances the performance of modern portable devices. Its integration of multiple functions into a single chip makes it a valuable component for designers looking to optimize power efficiency and device usability.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5846 $50.1844
34+ $2.9412 $100.0008
53+ $2.8493 $151.0129
73+ $2.7574 $201.2902
94+ $2.6655 $250.5570
126+ $2.3898 $301.1148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess