EN
  • EN
  • DE

MAX1876AEEG

Part No MAX1876AEEG
Manufacturer Maxim Integrated
Description Dual 180° Out-of-Phase Buck Controllers with Sequencing/Prebias Startup and POR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212492-MAX1876AEEG
Manufacturer Homepage www.maxim-ic.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1876AEEG CAD Model

Description

The MAX1876AEEG is a high-performance, step-down controller from Maxim Integrated, designed to deliver precise voltage regulation and power management for a wide range of applications. This advanced controller is ideal for systems that require efficient power conversion, such as computing devices, telecommunications, and industrial equipment.

Key Features

  • Wide Input Voltage Range: The MAX1876AEEG operates with an input voltage range that supports various power sources, making it versatile for different system architectures.
  • Adjustable Output Voltage: Users can tailor the output voltage to meet specific requirements, ensuring compatibility with a variety of loads and optimizing system performance.
  • High Efficiency: With its advanced design, the MAX1876AEEG achieves high conversion efficiency, which minimizes heat generation and improves system reliability.
  • Integrated MOSFET Drivers: The inclusion of built-in MOSFET drivers simplifies the design and reduces external component count, leading to a more compact and cost-effective power solution.
  • Overvoltage Protection: The device features robust protection mechanisms, including overvoltage protection, to safeguard the system against potential damage due to unexpected voltage spikes.

Applications

The MAX1876AEEG's versatility and high performance make it suitable for a diverse array of applications, including:

  • Desktop and notebook computers
  • Networking and telecommunications equipment
  • Industrial control systems
  • Point-of-load power supplies

Technical Specifications

Parameter Value Package/Case QSOP-16 Topology Step-Down (Buck) Number of Outputs 1 Switching Frequency Adjustable Max Output Current Dependent on External MOSFET

For detailed technical specifications, application notes, and support documentation, visit Maxim Integrated's official website or contact their customer support team.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess