EN
  • EN
  • DE

MAX1878ETC

Part No MAX1878ETC
Manufacturer Maxim Integrated
Description Dual-Output Step-Down and LCD Step-Up Power Supply for PDAs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212493-MAX1878ETC
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1878ETC CAD Model

Description

Maxim Integrated's MAX1878ETC: A Comprehensive Power Management IC

The MAX1878ETC is a versatile and efficient power management integrated circuit (IC) developed by Maxim Integrated, a leading provider of innovative analog and mixed-signal products. This IC is specifically designed to cater to the demanding needs of portable electronic devices that require reliable battery charging and power regulation.

At the heart of the MAX1878ETC lies its ability to provide a high-efficiency charge-management solution. It features an integrated linear charger that is optimized for charging single-cell lithium-ion (Li+) batteries. The charging parameters can be easily set via external resistors, allowing designers to tailor the charging process to the specific needs of their application.

The device boasts a wide input voltage range, making it suitable for use with various power sources, including AC adapters and USB ports. Furthermore, the MAX1878ETC incorporates a smart thermal management system that protects the IC and the battery from overheating during the charging process. This feature ensures safe operation and extends the lifespan of the battery.

To accommodate the power requirements of modern portable devices, the MAX1878ETC also integrates a high-efficiency step-up DC-DC converter. This converter is capable of delivering a regulated output voltage, which is essential for maintaining stable operation of the device under varying load conditions. The output voltage is adjustable, providing additional flexibility for designers.

The MAX1878ETC is housed in a compact, thermally-efficient TQFN package, making it an ideal choice for space-constrained applications. Its small footprint allows it to be easily integrated into portable electronics such as smartphones, digital cameras, and handheld gaming devices, where space is at a premium.

In summary, the MAX1878ETC from Maxim Integrated is a feature-rich power management IC that offers a comprehensive solution for charging and power regulation in portable electronic devices. Its combination of high efficiency, thermal protection, and adjustable parameters make it a highly desirable component for designers looking to optimize the performance and reliability of their battery-powered products.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6786 $58.8576
39+ $3.0184 $117.7176
60+ $2.9240 $175.4400
82+ $2.8298 $232.0436
106+ $2.7354 $289.9524
142+ $2.4525 $348.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess