EN
  • EN
  • DE

MAX1898EUB42

Part No MAX1898EUB42
Manufacturer Maxim Integrated
Catalog Misc Products
Description Linear Charger for Single-Cell Li Battery
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829681-MAX1898EUB42
Ultra Librarian 3D Model Ultra Librarian MAX1898EUB42 CAD Model

Description

Maxim Integrated's MAX1898EUB42 Battery Charger IC

The MAX1898EUB42 from Maxim Integrated is a highly integrated and efficient solution designed for charging lithium-ion (Li-ion) batteries. This compact and feature-rich integrated circuit (IC) is ideal for portable electronic devices such as smartphones, tablets, and digital cameras, where space is at a premium and efficient power management is crucial.

This advanced battery charger IC is capable of operating over a wide input voltage range, making it versatile for various applications. It integrates a current-sense circuit, MOSFET pass element, and thermal regulation to optimize charge rate without risk of overheating. The MAX1898EUB42 ensures safe and reliable charging by employing a variety of protection features, including overvoltage protection, thermal shutdown, and a charge timer.

The device offers programmable charge current up to 2A, which allows users to customize the charging speed according to the specific needs of their application. Additionally, the IC supports a range of battery voltages, making it compatible with many standard Li-ion battery sizes.

One of the key advantages of the MAX1898EUB42 is its small form factor. The IC comes in a compact μMAX-10 package, which is highly space-efficient and allows for easy integration into the design of portable devices. Despite its small size, the MAX1898EUB42 does not compromise on performance, offering high-accuracy voltage regulation and charge termination.

The IC also features a charge status output that provides real-time information about the charging process. This can be used to drive an external LED indicator or to provide charge status to a host microcontroller, enhancing the user interface of the end product.

Overall, the MAX1898EUB42 from Maxim Integrated is a powerful and flexible charging solution that combines high performance with a small footprint, making it an excellent choice for designers looking to optimize the power management of their portable devices.

For more detailed specifications and application notes, designers are encouraged to consult the datasheet and support documentation available from Maxim Integrated's website.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7278 $58.3668
13+ $7.9818 $103.7634
20+ $7.7324 $154.6480
27+ $7.4830 $202.0410
35+ $7.2335 $253.1725
47+ $6.4852 $304.8044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess