EN
  • EN
  • DE

MAX1909ETI

Part No MAX1909ETI
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 3 ~ 4
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over Current
Charge Current - Max 4A
Battery Pack Voltage 17.65V (Max)
Voltage - Supply (Max) 28V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Base Product Number MAX1909
Standard Package 17 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829684-MAX1909ETI
Ultra Librarian 3D Model Ultra Librarian MAX1909ETI CAD Model

Description

Maxim Integrated's MAX1909ETI: Advanced Battery Charger IC

The MAX1909ETI is a sophisticated integrated circuit (IC) from Maxim Integrated, designed to efficiently manage and charge lithium-ion (Li-ion) batteries. This high-performance product is engineered to cater to the needs of portable devices that require reliable and safe battery charging solutions. The MAX1909ETI ensures that the battery charging process is optimized for speed and longevity, making it an ideal choice for a wide array of applications including laptops, smartphones, and other portable electronics.

Key Features of the MAX1909ETI

  • Adaptive Charging: The IC features an adaptive charge rate algorithm that adjusts the charging current based on the battery's condition and capacity, ensuring a fast yet safe charging process.
  • High Efficiency: With its high-efficiency design, the MAX1909ETI minimizes heat generation, which is critical for maintaining the integrity and longevity of both the battery and the device.
  • Multi-Chemistry Support: The IC supports several Li-ion battery chemistries, providing versatility for different types of devices and use cases.
  • Integrated Safety Features: It includes multiple safety features such as overvoltage protection, thermal regulation, and a timer to prevent overcharging, which are essential for user safety and battery health.
  • Small Footprint: The MAX1909ETI comes in a compact, thermally efficient TQFN package, allowing for integration into space-constrained designs without compromising performance.

Technical Specifications

The MAX1909ETI operates over a wide input voltage range and provides a programmable charge current. It is designed with a system-level approach in mind, ensuring seamless integration with the device's power management system. The IC's precision components and circuitry maintain accurate control over the charging parameters, which is critical for maximizing battery capacity and lifespan.

Applications

The versatility and advanced features of the MAX1909ETI make it suitable for a broad spectrum of portable devices. Its ability to adapt to different battery chemistries and configurations allows manufacturers to utilize this IC across multiple product lines, simplifying the design process and reducing time to market.

For developers and engineers looking to incorporate a reliable battery charging solution into their designs, the MAX1909ETI from Maxim Integrated provides an excellent balance of performance, safety, and flexibility.

You May Also Be Interested in

Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6110 $68.0550
11+ $11.1681 $122.8491
17+ $10.8190 $183.9230
23+ $10.4701 $240.8123
29+ $10.1210 $293.5090
39+ $9.0741 $353.8899
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,568 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess