MAX190BCNG - A High-Performance Analog-to-Digital Converter from Maxim Integrated
The MAX190BCNG is a sophisticated analog-to-digital converter (ADC) component designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This device is tailored for applications that require high precision and speed in data conversion from analog signals to digital form.
Key Features
- High-Speed Conversion: The MAX190BCNG offers a 12-bit resolution with a conversion time as low as 5 microseconds, making it suitable for high-speed applications.
- Single +5V Supply: It operates on a single +5V power supply, simplifying power management in embedded systems.
- Low Power Consumption: Designed for power-sensitive applications, it features a power-down mode that significantly reduces power consumption when the device is not in active use.
- Integrated Track/Hold Function: This ADC incorporates an internal track/hold function, eliminating the need for external components and reducing system complexity.
- Digital Interface: The MAX190BCNG has a parallel interface for easy connection to microprocessors and digital systems.
Applications
The versatility of the MAX190BCNG makes it an excellent choice for various applications, including:
- Data acquisition systems
- Process control
- Medical instruments
- Scientific instrumentation
Technical Specifications
Parameter
Value
Resolution
12-bit
Conversion Time
5μs (max)
Supply Voltage
+5V
Operating Temperature
0°C to +70°C
Package Type
24-Pin DIP
The MAX190BCNG is a reliable and precise ADC that offers a blend of speed and power efficiency, making it a prime choice for designers looking to enhance their systems with high-quality data conversion capabilities.